EN
  • EN
  • DE
  • IT

MAXM15068EVKIT#

Part No MAXM15068EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVKIT FOR MAXM15068 / MAXM15068 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 12V
Current - Output 200mA
Voltage - Input 15.5V ~ 60V
Regulator Topology Buck
Frequency - Switching 550kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAXM15068
Base Product Number MAXM15068
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1348686-MAXM15068EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAXM15068EVKIT# CAD Model

Description

MAXM15068EVKIT# Evaluation Kit by Maxim Integrated

The MAXM15068EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAXM15068 compact, high-efficiency, high-voltage, synchronous step-down DC-DC module. This evaluation kit is an essential tool for engineers and designers to explore the features, performance, and versatility of the MAXM15068 module in their power supply applications.

Key Features of the MAXM15068EVKIT#

  • Integrated Solution: The MAXM15068 module incorporates a controller, MOSFETs, an inductor, and compensation components within a compact system-in-package (SiP) design, allowing for a simplified layout and reduced external component count.
  • Wide Input Voltage Range: The kit supports a broad input voltage range from 4.5V to 42V, making it suitable for a variety of applications, including industrial, automotive, and telecommunications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V to 0.9 x VIN, providing flexibility for different design requirements.
  • High Efficiency: The MAXM15068 module is optimized for high efficiency, which helps in reducing power loss and improving system performance.
  • Thermal Management: The kit is designed with thermal performance in mind, featuring an exposed pad for enhanced heat dissipation.
  • Easy-to-use: The evaluation kit comes with convenient test points and jumper options for easy measurement and configuration.
  • Protection Features: The module includes over-current protection, over-voltage protection, and thermal shutdown to ensure safe operation under various conditions.

Applications

The MAXM15068EVKIT# is suited for testing the MAXM15068 module in applications such as:

  • Point-of-Load (POL) power supplies
  • Industrial control and automation
  • Automotive infotainment and navigation systems
  • Networking and telecommunications equipment
  • Portable and battery-powered devices

With its user-friendly design, the MAXM15068EVKIT# enables designers to rapidly prototype and test their power supply solutions, accelerating the development process and time-to-market for their products. Whether you're working on a new design or optimizing an existing one, the MAXM15068EVKIT# from Maxim Integrated provides a convenient and efficient platform for evaluating the performance of the MAXM15068 high-voltage, synchronous step-down DC-DC module.

You May Also Be Interested in

Texas Instruments
KIT C2000 HV FULL BRIDGE / TMS320F28027 C2000?, Piccolo? AC/DC, Primary Side and PFC 1, Non-Isolated Outputs Evaluation Board
Lowest to $1,395.3333
Texas Instruments
EVALUATION MODULE
Lowest to $1.2103
Artesyn Embedded Technologies
DEMO BOARD AK80A SERIES 300VIN
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR EL7532 / EL7532 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
MaxLinear Inc
EVAL BOARD XRP6124
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Lowest to $1.0474
Analog Devices Inc.
LTC3617EUDD DEMO BOARD VIN=2.25V
Need more? Email Us
Maxim Integrated
BOARD EVAL FOR MAX8686
Need more? Email Us
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess