Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down with LDO
Outputs and Type 8, Non-Isolated
Voltage - Output 1.2V, 1.38V, 1.38V, 1.5V, 1.8V, 2.81V, 3.01V, 3.31V
Output Current 2.5A, 2.5A, 1.5A, 1.5A, 300mA, 300mA, 300mA, 25mA
Voltage - Input 2.7 V ~ 5.5 V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3676
Win Source Part Number 783562-DC1976A-A
Popularity Medium
Supply and Demand Status Limited
Family Name DC1976A
Introduction Date July 29, 2013
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1976A-A CAD Model

Description

The DC1976A-A is a demonstration board from Linear Technology, designed to showcase the capabilities of the LTC3880, a dual-phase synchronous step-down DC/DC controller. This controller features integrated digital power system management, allowing for precise control and monitoring through a serial interface. The DC1976A-A is an excellent tool for engineers and designers looking to explore the advantages of digital power conversion in their applications.

Key Features

  • Precision Control: The LTC3880 at the heart of the DC1976A-A provides accurate control over output voltage, current, and power, ensuring reliable performance for sensitive electronic devices.
  • Digital Interface: With the onboard EEPROM, users can program and store custom configurations, and the I²C/SMBus/PMBus interfaces enable real-time system monitoring and control.
  • Efficiency: The DC1976A-A is designed for high efficiency, reducing heat generation and power loss, making it suitable for energy-sensitive applications.
  • Flexibility: The board supports a wide range of input voltages from 4.5V to 24V and can deliver an output voltage from 0.5V to 5.5V, accommodating various design requirements.
  • PolyPhase® Operation: The LTC3880 enables multiple ICs to run in parallel, providing scalable power and better heat distribution for high-current applications.

Applications

The DC1976A-A is versatile and can be used in a variety of applications, including:

  • Datacom and Telecom Systems
  • Industrial and Medical Equipment
  • Automotive Electronics
  • FPGA, DSP, and ASIC Supplies

Design Support

Linear Technology provides comprehensive design support for the DC1976A-A, including detailed documentation, reference designs, and the LTpowerPlay® software. This GUI-based tool allows designers to configure, control, and monitor the power system of the LTC3880 on the DC1976A-A board.

Whether for prototype development, educational purposes, or advanced industrial designs, the DC1976A-A demonstration board is an exceptional resource for exploring the benefits of digital power technology.

You May Also Be Interested in

XLSemi
400KHz 60V 4A Switching Current Boost / Buck-Boost / Inverting DC/DC Converter
Need more? Email Us
ECAD model for XL6009
STMicroelectronics
EVAL BOARD FOR VIPER28HD 115KHZ / VIPER28L AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIPER28H-10W
Texas Instruments
MODULE EVAL FOR TPS5410 / TPS5410 DC to DC Converter and Switching Regulator Chip 5VDC/12VDC Output Evaluation Board
Lowest to $119.1633
ECAD model for TPS5410EVM-203
Texas Instruments
EVAL MODULE FOR TPS51117 / TPS51117 DC to DC Controller 1.05VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51117EVM
Texas Instruments
EVAL MOD FOR TPS61120 / TPS61120 DC to DC Converter and Switching Regulator Chip 1.5VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS61120EVM-205
Texas Instruments
EVAL MODULE FOR TPS65100-030 / TPS65100PWP LCD Driver Evaluation Board
Need more? Email Us
ECAD model for TPS65100EVM-030
Torex Semiconductor Ltd
BOARD EVAL XCL206B123AR-G 1.2V / XCL206B123 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B123-EVB
STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1
Texas Instruments
EVAL MODULE FOR TPS40180 / TPS40180 DC to DC Controller 1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS40180EVM

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention