Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 346134-STL30NF3LL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STL30NF3LL CAD Model

Description

STL30NF3LL - N-Channel 30V - 80A - Power MOSFET by STMicroelectronics

The STL30NF3LL is a high-performance N-Channel Power MOSFET produced by the renowned semiconductor manufacturer STMicroelectronics. This power transistor is part of STMicroelectronics' STripFET™ III technology, which ensures it delivers outstanding on-state resistance (R<sub>DS(on)) and superior switching performance, making it an ideal choice for a wide range of power applications.

Key Features

  • Low Threshold Voltage: The STL30NF3LL has a low threshold voltage, which ensures that it can be easily driven by low-voltage control signals, enhancing its efficiency in various applications.
  • High Current Capability: With a continuous drain current of 80A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • Low On-Resistance: A very low on-state resistance of just milliohms reduces conduction losses and improves overall efficiency, which is critical for power management in modern electronic circuits.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche performance, ensuring reliability and robustness against sudden high-voltage spikes.
  • High Switching Speed: The fast switching speed of the STL30NF3LL reduces switching losses and enables high-frequency operation, which is essential for efficient power conversion in applications like DC-DC converters.

Applications

  • Switching applications
  • Power management
  • DC-DC converters
  • Motor drives
  • Automotive systems
  • Computer/server power supplies
  • High-efficiency power supplies

The STL30NF3LL is encapsulated in a robust and compact DPAK package, which not only saves space on the PCB but also ensures good thermal performance. Its design is optimized for ease of integration into various circuit designs, providing designers with a flexible and powerful component for enhancing system performance.

STMicroelectronics' commitment to quality and performance is evident in the STL30NF3LL, making it a reliable choice for engineers and designers looking to improve the efficiency and reliability of their power systems.

You May Also Be Interested in

AMCC
Need more? Email Us
ECAD model for S19203CBI
Texas Instruments
Need more? Email Us
ECAD model for S11F6007NM
Samsung
Need more? Email Us
ECAD model for S1A0427B01-D0
SII Semiconductor Corporation
Need more? Email Us
ECAD model for S-1460CF-C34TF
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.8278
ECAD model for S1117-33PIC
Sharp Microelectronics
Need more? Email Us
ECAD model for S16MD02V
SII Semiconductor Corporation
Lowest to $0.5342
ECAD model for S-1112B28MC-L6N-TF
Samsung
Need more? Email Us
ECAD model for S1A0426C02-SO
Sharp Microelectronics
Need more? Email Us
ECAD model for S11MD64P

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention