EN
  • EN
  • DE

STM32F777IIT6

Part No STM32F777IIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M7
Part Core Size 32-Bit
Speed(Frequency) 216MHz
Number of I/O 132
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Data RAM Size 512K x 8
Supply Voltage - Operating 1.7 V to 3.6 V
Data Converters A/D 24x12b, A/D 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 176-LQFP (24x24)
Win Source Part Number 1037465-STM32F777IIT6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F777IIT6 CAD Model

Description

STM32F777IIT6 Microcontroller - STMicroelectronics

The STM32F777IIT6 is a high-performance microcontroller from STMicroelectronics, designed to offer the best-in-class performance for demanding applications. It is part of the STM32F7 series, which is built on the ARM Cortex-M7 core, the most powerful core in the STM32 family. With a core frequency of up to 216 MHz, this microcontroller is well-suited for projects that require high computational power and real-time performance.

Key Features:

  • Core: ARM Cortex-M7 with double-precision floating point unit (FPU), achieving 462 DMIPS at 216 MHz max frequency.
  • Memory: 2 Mbytes of Flash memory and 512+4 Kbytes of RAM ensure ample storage for complex applications.
  • Connectivity: A range of connectivity options including USB OTG HS, Ethernet, CAN, SPI, I2C, USART, SAI, SDMMC, and more.
  • Graphics: Advanced graphics capabilities with the Chrom-ART Accelerator™ for enhanced graphic performance.
  • Audio: Dedicated audio PLL and two full-duplex I²S interfaces for high-quality audio applications.
  • Security: On-chip features to support secure firmware update and operation, including hardware cryptographic acceleration and a true random number generator.
  • Power Efficiency: Multiple power-saving modes to ensure energy efficiency in various operating conditions.
  • Development Support: Comprehensive development ecosystem with a wide range of software tools, libraries, and support from STMicroelectronics.

With its advanced architecture, the STM32F777IIT6 is designed to facilitate complex algorithm execution, digital signal processing, and high-speed data transfers, making it ideal for applications such as industrial control, motor drives, medical equipment, and IoT devices. The integrated TFT-LCD controller also makes it a great choice for user interfaces in consumer electronics.

The STM32F777IIT6 is not just powerful but also designed with flexibility in mind. Its rich set of peripherals and I/Os can be remapped to fit any application requirement, ensuring that developers can optimize the microcontroller's features to match their specific needs.

Overall, the STM32F777IIT6 is a robust and versatile microcontroller that offers a perfect blend of performance, power efficiency, and advanced features, making it a top choice for engineers and designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7219 $61.4438
4+ $25.2077 $100.8308
7+ $24.4200 $170.9400
9+ $23.6322 $212.6898
11+ $22.8445 $251.2895
15+ $20.4813 $307.2195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 795 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess