EN
  • EN
  • DE

TPS54620EVM-374

Part No TPS54620EVM-374
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MOD FOR TPS54620 / TPS54620 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SWIFT
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 6A
Voltage - Input 8 V ~ 17 V
Regulator Topology Buck
Frequency - Switching 480kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS54620
Win Source Part Number 797990-TPS54620EVM-374
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54620
Introduction Date May 01, 2009
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54620EVM-374 CAD Model

Description

The TPS54620EVM-374 from Texas Instruments is a fully assembled and tested circuit for evaluating the TPS54620, a highly efficient, synchronous step-down DC/DC converter. This evaluation module (EVM) is designed to help both novice and expert designers quickly and easily assess the capabilities of the TPS54620 converter in a variety of applications.

Key Features

  • Input Voltage Range: The EVM operates over a wide input voltage range from 4.5V to 17V, making it suitable for a variety of power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 6V, allowing for a broad range of use cases and compatibility with different ICs and systems.
  • High Efficiency: The TPS54620 integrates low RDS(on) switches enabling high efficiency and reduced external component count.
  • Thermal Performance: Excellent thermal performance is achieved through the use of a thermally enhanced QFN package.
  • Integrated Features: The device includes features such as soft start, UVLO, overcurrent, and thermal shutdown protection.
  • Switching Frequency: The TPS54620 operates at a fixed 500 kHz switching frequency, which helps to optimize efficiency and allows for the use of small external components.

Applications

The TPS54620EVM-374 is ideal for powering a wide array of electronics, from simple consumer gadgets to complex industrial systems. Its versatility makes it suitable for the following applications:

  • Point of Load Conversions
  • Networking and Telecommunication Equipment
  • Consumer Electronics
  • Industrial and Automotive Electronics

Design and Layout

The EVM includes an easy-to-use layout with clearly marked connections for input, output, and feedback, facilitating quick setup and experimentation. The layout is optimized for excellent power dissipation and low electromagnetic interference (EMI), ensuring reliable and consistent performance in real-world applications.

Support and Resources

For additional information, designers can access a wealth of resources provided by Texas Instruments, including the TPS54620 datasheet, user guides, and design tools. Technical support is also available to assist with any aspect of the design process, from initial concept to final implementation.

You May Also Be Interested in

Infineon Technologies
BOARD EVAL FOR IR3840W 12A CONV / IR3840W DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
Intersil
EVAL BOARD 1 FOR ISL6566 / VOLTAGE REGULATOR DOWN SOLUTIONS FOR INTEL AND AMD DESIGNS
Need more? Email Us
Infineon Technologies
BOARD EVAL SYNC BUCK CONVERTER / IR3820A DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC34063SMDINV
Need more? Email Us
Coilcraft
Lowest to $4.6928
Intersil
EVALUATION BOARD FOR ISL97516IUZ / 600KHZ/1.2MHZ PWM STEP-UP REGULATOR
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01 60W 8-DIP / ICE3DS01 POWER EVALUATION BOARD
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK FOR IR3847 / IR3847 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess