EN
  • EN
  • DE

DC1633B

Part No DC1633B
Manufacturer Linear Technology
Catalog Evaluation and Demonstration Boards and Kits
Description DEMO BOARD LTC2933IGN PROGR EE / LTC2933 Voltage Supervisory Demonstration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose Power Management, Power Supply Supervisor/Tracker/Sequencer
Embedded No
Utilized IC / Part LTC2933
Primary Attributes 6-Channel (Hex)
Secondary Attributes LED Status Indicators
Supplied Contents Board(s)
Win Source Part Number 783153-DC1633B
Popularity Medium
Supply and Demand Status Limited
Family Name DC1633B
Introduction Date November 07, 2014
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1633B CAD Model

Description

Product Overview: DC1633B Demonstration Board from Linear Technology

The DC1633B demonstration board, brought to you by Linear Technology, is an exemplary piece of engineering designed to showcase the capabilities of the LTC®6811-1, a multicell battery stack monitor. This advanced board is specifically tailored for the development and testing of battery management systems, particularly in applications where multiple battery cells need to be monitored simultaneously for voltage, temperature, and state of charge.

Key Features of the DC1633B

  • High Precision Monitoring: The LTC6811-1 integrated circuit on the DC1633B provides high-accuracy measurements, ensuring reliable monitoring of cell voltages, which is critical for maintaining battery performance and safety.
  • Multiple Cell Support: With the capability to monitor up to 12 cells connected in series, the DC1633B is suitable for high voltage applications, including electric vehicles, energy storage systems, and backup power supplies.
  • Robust Communication: The board utilizes an isoSPI interface for high-speed, RF-immune communication, allowing for safe data transfer even in noisy environments.
  • Daisy Chain Configuration: The DC1633B can be daisy-chained with other LTC6811-1 boards, enabling the monitoring of even larger series-connected cell stacks without compromising on performance.
  • Comprehensive Software Support: Linear Technology provides extensive software support for the DC1633B, including the QuikEval™ system for easy interface with a PC and data analysis.

Applications

The DC1633B is versatile and can be used in a variety of applications, such as:

  • Electric and hybrid electric vehicles
  • Grid energy storage monitoring
  • Backup power system management
  • Uninterruptible power supplies (UPS)

With its advanced features and robust design, the DC1633B demonstration board from Linear Technology stands as a vital tool for engineers and developers looking to create sophisticated battery management systems. Its precision monitoring and flexible communication options make it an ideal choice for a wide range of high-performance applications.

You May Also Be Interested in

Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess