EN
  • EN
  • DE
  • IT

BRT23H

Part No BRT23H
Manufacturer Vishay
Catalog Optoisolators - Triac, SCR Output
Description PHOTOCOUPLER TRIAC 800V 6DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Isolation Voltage 5300Vrms
Voltage - Off State 800V
Static dV/dt (Min) 10kV/μs
Current - LED Trigger (Ift) (Max) 2mA
Current - On State (It (RMS)) (Max) 300mA
Current - Hold (Ih) 500μA
Turn On Time 35μs
Forward Voltage 1.16V
Continuous forward current- Max 60mA
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Approvals CQC, UL
Win Source Part Number 201377-BRT23H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BRT23H CAD Model

Description

Overview

The BRT23H is an advanced electronic component designed for seamless integration into various applications. It offers reliable performance with optimized features to meet the demands of modern electronic systems.

Features and Benefits

  • High Efficiency: Ensures minimal power loss and maximum output.
  • Compact Design: Easy to integrate into space-constrained projects.
  • Durable Construction: Built to withstand challenging environmental conditions.

Applications

  • Embedded Systems
  • Smart Home Devices
  • Industrial Automation

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRIAC 6MFSOP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISOLATOR 5KV TRIAC 6DIP / Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP Black Bag
Lowest to $1.6280
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4MFP / Optocoupler Triac AC-OUT 1-CH 600V 4-Pin Mini-Flat T/R
Lowest to $1.0506
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD / Optocoupler Triac AC-OUT 1-CH 250V 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4MFP / Optocoupler Triac AC-OUT 1-CH 400V 4-Pin Mini-Flat Box
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.9154
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4MFP / Optocoupler Triac AC-OUT 1-CH 250V 4-Pin Mini-Flat Box
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $0.8165
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6DIP / Optocoupler Triac AC-OUT 1-CH 250V 6-Pin PDIP Tube
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess