EN
  • EN
  • DE
  • IT

UCC38C44P

Part No UCC38C44P
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CTRLR PWM UVLO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Forward
Voltage - Start Up 14.5V
Supply Voltage - Operating 9 V to 18 V
Duty Cycle 48%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-PDIP
Mounting Through Hole
Win Source Part Number 1116097-UCC38C44P
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian UCC38C44P CAD Model

Description

The UCC38C44P from Texas Instruments is a versatile and efficient BiCMOS low-power current-mode pulse-width modulation (PWM) controller. This advanced device is designed for off-line and DC-to-DC converter applications that require precise power regulation and high efficiency. The UCC38C44P offers a range of features that make it an ideal choice for power supply designers looking to optimize performance while minimizing power consumption.

Key Features

  • Low Startup and Operating Current: The UCC38C44P boasts an ultra-low startup current of typically 0.1 µA and an operating current of typically 2.5 mA, which significantly enhances the overall efficiency of the power system.
  • Trimmed Oscillator Discharge Current: This feature ensures reliable and consistent switching frequencies over the entire temperature range, which is critical for maintaining power supply stability and performance.
  • Current-Mode Control: Current-mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation. This results in a stable and responsive power supply design.
  • Automatic Feed-Forward Compensation: The UCC38C44P includes automatic feed-forward compensation that helps to maintain stable operation despite varying input voltages, ensuring consistent output.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is offered through pulse-by-pulse current limiting, which safeguards the controller and the power supply components from overcurrent conditions.
  • Shutdown Capability: An added shutdown pin allows for easy implementation of power-saving modes and protection features, enhancing the safety and efficiency of the application.

Applications

The UCC38C44P is suitable for a wide range of applications, including:

  • Off-Line Power Supplies
  • DC-to-DC Converters
  • Power Supply for Telecom and Datacom Systems
  • Adapters and Battery Chargers
  • LED Drivers
  • Green Power Supplies (Energy-Saving)

With its advanced control features and power-saving capabilities, the UCC38C44P is engineered to meet the rigorous demands of modern power supply design. Texas Instruments' commitment to quality ensures that this PWM controller is a reliable and cost-effective solution for a broad spectrum of power management challenges.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.4644
Microsemi Corporation
IC OFFLINE SWITCH
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC / Converter Offline Flyback Topology 8-SOIC
Lowest to $0.2044
Power Integrations
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C
Lowest to $2.0563
NXP / Nexperia
Converter Offline Flyback Topology 10kHz ~ 200kHz 14-SO
Lowest to $0.4618
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC PSR SWITCHER ACDC 7-SO
Lowest to $0.3650
Microsemi Corporation
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8174 $56.3480
49+ $2.3117 $113.2733
76+ $2.2394 $170.1944
104+ $2.1672 $225.3888
134+ $2.0950 $280.7300
179+ $1.8782 $336.1978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,810 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess