EN
  • EN
  • DE

AP3708NMTR-G1

Part No AP3708NMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CONTROLLER ACDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 17.5 V
Voltage - Supply (Vcc/Vdd) 6.7V ~ 30V
Frequency - Switching 110kHz
Fault Protection Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number AP3708
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 55154-AP3708NMTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3708NMTR-G1 CAD Model

Description

Diodes Incorporated AP3708NMTR-G1 Overview

The AP3708NMTR-G1 is a high-performance, energy-efficient power switch from Diodes Incorporated, designed for AC-DC power conversion applications. This device is a critical component for modern power management solutions, catering to a wide range of electronic products that require reliable and efficient power supplies.

Key Features

  • High-Voltage Startup: The AP3708NMTR-G1 is equipped with an integrated high-voltage startup circuit, which allows it to operate efficiently with a direct connection to the rectified mains voltage. This feature ensures a quick and energy-saving start-up sequence.
  • Low Standby Power: With its advanced design focused on minimizing power consumption, the AP3708NMTR-G1 ensures ultra-low standby power usage, making it an ideal choice for energy-sensitive applications.
  • Current Mode Operation: This switch operates in current mode, providing excellent output current regulation and simplified loop compensation, which leads to a stable and robust power supply design.
  • Built-in Protections: The device includes multiple protection features such as over-current protection (OCP), over-voltage protection (OVP), and thermal shutdown (TSD), enhancing the safety and reliability of the end application.
  • Frequency Modulation: To reduce electromagnetic interference (EMI), the AP3708NMTR-G1 incorporates frequency modulation, which helps in meeting regulatory EMI requirements without the need for additional filtering components.

Applications

The versatility of the AP3708NMTR-G1 allows it to be used in various applications including:

  • Switched Mode Power Supplies (SMPS)
  • Chargers for portable devices
  • Standby and auxiliary power supplies
  • LED lighting drivers

Package and Quality Assurance

Diodes Incorporated packages the AP3708NMTR-G1 in a compact SOP-8 package, which is suitable for space-constrained applications. The product is delivered on tape and reel, facilitating easy integration into automated manufacturing processes. Diodes Incorporated is committed to delivering high-quality products, and the AP3708NMTR-G1 is subjected to rigorous testing and quality control measures to ensure its performance and reliability in a wide range of operating conditions.

With its combination of energy efficiency, robust protection features, and versatile applications, the AP3708NMTR-G1 from Diodes Incorporated is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4146 $58.0440
345+ $0.3396 $117.1620
530+ $0.3292 $174.4760
725+ $0.3188 $231.1300
940+ $0.3084 $289.8960
1,260+ $0.2760 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess