EN
  • EN
  • DE

IPS15C-SO-G-LF-T

Part No IPS15C-SO-G-LF-T
Manufacturer Microsemi Corporation
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Microsemi Corporation
Series IN-PLUG®
Package Bulk
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Topology Flyback
Voltage - Supply (Vcc/Vdd) 9.2V ~ 10.5V
Duty Cycle 66%
Frequency - Switching 200kHz
Power (Watts) 30 W
Fault Protection Current Limiting, Over Voltage, UVLO
Control Features Soft Start
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number IPS15
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 989648-IPS15C-SO-G-LF-T
Ultra Librarian 3D Model Ultra Librarian IPS15C-SO-G-LF-T CAD Model

Description

The 989648-IPS15C-SO-G-LF-T is an AC-DC converter and offline switch from Microsemi Corporation.

  • Series: IN-PLUG
  • Power Rating: 30W
  • Features: Isolation, Internal Switch
  • Voltage: 9.2V to 10.5V
  • Duty Cycle: 66%
  • Switching Frequency: 200kHz
  • Fault Protection: Current Limiting, Over Voltage Protection, UVLO
  • Package: 8-SOIC
  • Mounting: Surface Mount
  • Temperature Range: 0°C to 70°C
  • Status: Obsolete

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess