EN
  • EN
  • DE

AT17C256-10JI

Part No AT17C256-10JI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SER CONFIG PROM 256K 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 256Kb
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AT17C256
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565064-AT17C256-10JI
Ultra Librarian 3D Model Ultra Librarian AT17C256-10JI CAD Model

Description

Microchip Technology's AT17C256-10JI FPGA Configuration Memory

The AT17C256-10JI is a high-performance EEPROM-based programmable read-only memory designed by Microchip Technology, specifically tailored for FPGA (Field-Programmable Gate Array) configuration applications. This device allows FPGA designs to be securely and reliably stored and is particularly suited for systems that require in-field updates or multiple configuration images.

Key Features

  • Memory Size: The AT17C256-10JI offers a substantial storage capacity of 256Kb, which is adequate for holding complex FPGA configurations or multiple firmware images.
  • Speed: With an access time of 10ns, this memory device provides rapid read operations, ensuring that the FPGA can be configured quickly after power-up or during in-system reconfiguration.
  • Interface: The device utilizes a simple serial interface for communication with the FPGA, minimizing the number of I/O pins required for configuration, which is a crucial advantage in space-constrained applications.
  • Operating Voltage: It operates over a wide voltage range, typically from 3V to 3.6V, providing flexibility in different system voltage environments.
  • Package: The AT17C256-10JI is available in a robust PLCC (Plastic Leaded Chip Carrier) 20-pin package, ensuring easy integration into a wide variety of system designs.
  • Temperature Range: Designed to operate over an industrial temperature range (-40°C to +85°C), this memory device can be used in environments that experience extreme temperatures.

Applications

The AT17C256-10JI is ideal for use in a multitude of applications that require FPGA-based solutions. This includes but is not limited to telecommunications, automotive systems, industrial control systems, medical devices, and aerospace. Its robustness and reliability make it a preferred choice for designers looking to ensure the integrity and security of their system configurations.

Reliability and Security

Microchip Technology has equipped the AT17C256-10JI with features that ensure the security of the configuration data and the reliability of the device over its operational lifespan. The EEPROM technology used in the device is known for its high endurance and data retention capabilities, making it a trustworthy choice for critical applications where data integrity is paramount.

In summary, the AT17C256-10JI from Microchip Technology is a specialized memory solution that offers a combination of performance, reliability, and security for FPGA configuration storage, making it an excellent choice for designers and engineers in various high-tech industries.

You May Also Be Interested in

Microchip Technology
IC SERIAL CONFIG PROM 1M 20PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 64K 20-PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 64K 8-DIP
Need more? Email Us
Microchip Technology
IC SER CNFIG PROM 2M 3.3V 20PLCC
Lowest to $1.9566
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 8DIP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 256K 8-DIP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Altera
CONFIG MEMORY, 64KX1, SERIAL
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 20PLCC
Lowest to $12.4070

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess