EN
  • EN
  • DE

AT17LV65A-10JC

Part No AT17LV65A-10JC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SRL CONFIG EEPROM 64K 20-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 64kb
Voltage - Supply 3V ~ 3.6V, 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AT17LV65
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565109-AT17LV65A-10JC
Ultra Librarian 3D Model Ultra Librarian AT17LV65A-10JC CAD Model

Description

Microchip Technology AT17LV65A-10JC Overview

The AT17LV65A-10JC from Microchip Technology is a high-performance, low-power, non-volatile FPGA configuration EEPROM designed to store configuration data for field-programmable gate arrays (FPGAs). This device is part of the AT17 series, which provides a flexible, convenient solution for FPGA configuration storage with its user-friendly features and robust functionality.

Key Features

  • Memory Size: The AT17LV65A-10JC offers 65 megabits of memory, sufficient for storing complex FPGA configurations or multiple FPGA images.
  • Speed: This EEPROM operates with an access time of 10 nanoseconds, enabling fast and efficient configuration loading, which is crucial for reducing system startup times.
  • Package: It is available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which ensures a compact footprint while providing reliable connectivity for PCB mounting.
  • Interface: The device supports a simple serial interface for configuration data loading, making it compatible with a wide range of FPGAs.
  • Low Power Consumption: Designed for power-sensitive applications, the AT17LV65A-10JC has a low power operation mode, minimizing power usage during device programming and operation.
  • Programming Support: Microchip provides comprehensive programming support for the AT17LV65A-10JC, including software tools and hardware programming devices, to facilitate easy integration and use.

Applications

The AT17LV65A-10JC is ideal for a variety of applications that require FPGA-based designs, such as:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Medical devices
  • Aerospace and defense systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the AT17LV65A-10JC is no exception. It is manufactured to high standards, ensuring stable performance across a wide range of environmental conditions. The device also features data retention rated at a minimum of 20 years and a minimum of 10,000 write cycles, providing long-term reliability for critical applications.

In summary, the AT17LV65A-10JC from Microchip Technology represents a robust and reliable solution for FPGA configuration storage, blending speed, flexibility, and low-power operation into a single, compact package.

You May Also Be Interested in

Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 65K 8DIP
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 8M 20PLCC
Lowest to $15.0633
Microchip Technology
IC FPGA 1M CONFIG MEM 10MHZ 8DIP
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 64K 3.3V 8DIP
Lowest to $2.2834
Microchip Technology
IC SERIAL CONFIG PROM 256K 8-DIP
Need more? Email Us
Microchip Technology
IC EEPROM FPGA 256KB 8-SOIC
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 8DIP
Need more? Email Us
Microchip Technology
IC SRL CONFG EEPROM 512K LV 8DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess