EN
  • EN
  • DE

AIC3842CN

Part No AIC3842CN
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description Current-Mode PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143168-AIC3842CN
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AIC3842CN CAD Model

Description

The AIC3842CN is a fixed frequency current mode PWM controller manufactured by Analog Integrations Corporation. It's designed primarily for off-line and DC-to-DC converter applications. This controller offers a cost-effective solution with minimal external components.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used in various SMPS designs for efficient power conversion.
  • DC-to-DC Converters: Suitable for converting DC voltage levels in a variety of electronic systems.
  • Off-Line Power Supplies: Designed for applications where the power supply is directly connected to the AC mains.
  • Battery Chargers: Used in battery charging circuits for efficient and controlled charging.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to manage power flow during outages.

Features:

  • Fixed Frequency Operation: Operates at a fixed frequency, typically around 500 kHz, for predictable performance and easier filtering.
  • Current Mode Control: Employs current mode control, providing inherent line voltage feed-forward and pulse-by-pulse current limiting.
  • Low Start-Up Current: Features a low start-up current, minimizing power consumption during start-up.
  • Over-Voltage Protection (OVP): Includes over-voltage protection to protect the circuit from excessive voltage.
  • Under-Voltage Lockout (UVLO): Features under-voltage lockout to prevent operation when the input voltage is too low.
  • Soft-Start: Incorporates a soft-start function to reduce stress on components during start-up.
  • Totem Pole Output: Provides a totem pole output stage for driving a MOSFET.
  • Internal Current Limiting: Includes internal current limiting to protect the switch from overcurrent conditions.

Benefits:

  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Stable Operation: Fixed frequency operation provides stable and predictable performance.
  • Enhanced Protection: Built-in protection features ensure reliable operation and prevent damage.
  • Efficient Power Conversion: Current mode control enables efficient power conversion.
  • Cost-Effective Solution: Provides a cost-effective solution for PWM control.

Additional Details:

The AIC3842CN operates over a wide input voltage range. Its current mode control offers improved transient response and inherent pulse-by-pulse current limiting. The device is commonly used with a MOSFET as the main switching element in power supply designs. The operating frequency, duty cycle, and other parameters can be adjusted by external components. The specific package type is important for thermal considerations in high-power applications. Further technical details can be found in the manufacturer's datasheet.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess