EN
  • EN
  • DE

LT1243CS8#PBF

Part No LT1243CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.2 V to 25 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 100°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 129367-LT1243CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1243CS8#PBF CAD Model

Description

The LT1243CS8#PBF is a versatile and robust PWM (Pulse Width Modulation) controller from Linear Technology, a leader in high-performance analog integrated circuits. This device is designed to deliver precise power control and is commonly utilized in switch-mode power supplies, DC-DC converters, and other power-conversion applications.

Key Features

  • Wide Input Voltage Range: The LT1243CS8#PBF operates over a broad input voltage range, making it suitable for a variety of power supply designs.
  • High Switching Frequency: With its capability to switch at high frequencies, this controller facilitates the design of power supplies with smaller components, leading to compact and efficient systems.
  • Current Mode Operation: Current mode control provides fast response to load changes and excellent loop stability.
  • Low Start-Up Current: The device's low start-up current minimizes power loss during the initial power-up phase, enhancing overall efficiency.
  • Automatic Burst Mode Operation: This feature allows for high efficiency at light loads by reducing the switching frequency and conserving energy.
  • Thermal Shutdown: An integrated thermal shutdown mechanism protects the device from damage due to overheating, ensuring reliable operation under various conditions.

Applications

The LT1243CS8#PBF is suitable for a wide range of applications, including:

  • Telecommunication Systems
  • Portable Electronics
  • Computer Systems
  • Industrial Controls
  • DC-DC Converters

Package and Quality

The LT1243CS8#PBF comes in an 8-lead SOIC package, which is compact and ideal for space-constrained applications. The package is designed to meet high standards of quality and reliability, ensuring a long operational lifespan even in demanding environments. Additionally, the product is lead-free and RoHS compliant, reflecting Linear Technology's commitment to environmental sustainability.

In summary, the LT1243CS8#PBF PWM controller from Linear Technology is a high-performance solution for advanced power management, offering flexibility, efficiency, and reliability for a broad array of power supply applications.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3717 $57.4868
9+ $11.7921 $106.1289
14+ $11.4236 $159.9304
19+ $11.0551 $210.0469
24+ $10.6866 $256.4784
32+ $9.5811 $306.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess