EN
  • EN
  • DE

S-8460B00AFT-TB

Part No S-8460B00AFT-TB
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BOOST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down
Topology Buck, Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.2 V to 18 V
Frequency - Switching 300kHz
Duty Cycle (Max) 78%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 046678-S-8460B00AFT-TB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8460B00AFT-TB CAD Model

Description

The S-8460B00AFT-TB is a high-precision voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels and provide a reset signal when the voltage drops below a pre-determined threshold. The 'B00' portion of the part number likely denotes a specific voltage detection level, 'AFT' indicates certain performance characteristics, and 'TB' signifies a specific packaging type. This device is crucial for ensuring stable operation in various electronic devices by preventing malfunctions caused by undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Ensures the microcontroller starts in a defined state after power-up or during brownout conditions.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies to protect connected devices.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • Industrial Control Systems: Provides reliable voltage monitoring for critical control circuits in industrial environments.
  • Automotive Electronics: Monitors voltage levels in automotive systems to ensure proper operation of electronic components.

Features

  • High-Precision Voltage Detection: Accurately monitors voltage levels with minimal error.
  • Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Wide Operating Voltage Range: Supports a broad range of input voltage levels.
  • Small Package Size: Allows for compact circuit designs.
  • Built-in Hysteresis: Prevents oscillation during voltage transitions, ensuring a stable reset signal.

Benefits

  • Improved System Reliability: Prevents malfunctions and data corruption caused by undervoltage.
  • Extended Battery Life: Minimizes power consumption in battery-powered devices.
  • Simplified Circuit Design: Reduces the number of external components required for voltage monitoring.
  • Enhanced Safety: Protects electronic devices from damage caused by voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable and affordable voltage monitoring solution.

Additional Details

The S-8460B00AFT-TB typically features a CMOS output, providing a clean and reliable reset signal. The exact threshold voltage and hysteresis level vary depending on the specific model. The device is commonly available in small surface-mount packages such as SOT-23 or similar. It is essential to consult the datasheet for the specific operating voltage range, threshold voltage accuracy, and other critical parameters for a given application.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Lowest to $4.0465
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8954 $66.3390
75+ $1.5546 $116.5950
120+ $1.5061 $180.7320
160+ $1.4576 $233.2160
205+ $1.4091 $288.8655
275+ $1.2636 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess