EN
  • EN
  • DE

RT9013-1.8V/2.8V/3.3V

Part No RT9013-1.8V/2.8V/3.3V
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184319-RT9013-1.8V/2.8V/3.3V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9013-1.8V/2.8V/3.3V CAD Model

Description

The RT9013-1.8V/2.8V/3.3V is a multi-output low dropout (LDO) voltage regulator from Richtek USA Inc. designed to provide stable and efficient power for various electronic devices. It offers the flexibility of selecting between 1.8V, 2.8V, and 3.3V output voltages, making it suitable for applications requiring multiple voltage rails. Key features include low quiescent current and good transient response.

Applications

  • Portable Electronics: Powering various components in smartphones, tablets, and other battery-powered devices.
  • Wireless Communication Devices: Supplying regulated voltage to transceivers, RF modules, and other wireless components.
  • Microcontroller and Logic Power: Providing stable voltage rails for microcontrollers, FPGAs, and digital logic circuits.
  • Memory Power: Used to power memory devices such as SRAM, DRAM, and flash memory.
  • Sensor Power: Supplying stable power to various sensors and transducers in data acquisition systems.

Features

  • Multiple Output Voltages: Offers selectable output voltages of 1.8V, 2.8V, and 3.3V.
  • Low Dropout Voltage: Ensures stable output even with low input voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Excellent Transient Response: Maintains stable output during load variations.
  • Over Current Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Over Temperature Protection: Shuts down the regulator in case of overheating.
  • Enable Control: Allows for independent control of each output, enabling power sequencing and optimization.

Benefits

  • Flexibility: The selectable output voltages cater to diverse application requirements.
  • Extended Battery Life: Low quiescent current prolongs battery life in portable applications.
  • Improved System Stability: Stable output voltage and transient response ensure consistent performance.
  • Enhanced Reliability: Overcurrent and overtemperature protection features safeguard the regulator and the load.
  • Simplified Power Management: The multiple output options and enable control simplify power management design.

Additional Details

The RT9013-1.8V/2.8V/3.3V is commonly available in a small surface-mount package. The output voltage selection is typically achieved through external pins. The datasheet should be consulted for detailed specifications, application notes, and recommended external components. Ceramic capacitors with low ESR are generally recommended for optimal performance. Proper thermal management is essential to ensure reliable operation.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess