EN
  • EN
  • DE

TCR2LF33,LM(CT

Part No TCR2LF33,LM(CT
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 200MA SMV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Toshiba Semiconductor and Storage
Series TCR2LF
Package Reel - TR
Family Name TCR2LF33
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TCR2LF33LM(CTTR, TCR2LF33,LM(CB, TCR2LF33LM(CTDKR, TCR2LF33LM(CT, TCR2LF33LM(CTCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852178-TCR2LF33,LM(CT
Ultra Librarian 3D Model Ultra Librarian TCR2LF33,LM(CT CAD Model

Description

The TCR2LF33,LM(CT is a Low-Dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable 3.3V output voltage with low quiescent current and high ripple rejection. This regulator is ideal for battery-powered devices and other applications requiring efficient power management.

Applications

  • Battery-Powered Devices: Used in smartphones, tablets, and other portable devices for efficient voltage regulation.
  • Microcontroller Power Supplies: Employed to provide stable power to microcontrollers and other digital ICs.
  • Wireless Communication Modules: Integrated into wireless modules for reliable power regulation.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Integrated into IoT devices for efficient power management.

Features

  • Low Dropout Voltage: Offers a low dropout voltage for efficient operation with low input voltages.
  • Low Quiescent Current: Features low quiescent current, minimizing power consumption in standby mode.
  • High Ripple Rejection: Provides high ripple rejection for stable output voltage.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Incorporates thermal shutdown protection to prevent overheating.

Benefits

  • Efficient Power Management: Provides efficient power management for battery-powered devices.
  • Stable Output Voltage: Ensures a stable output voltage for reliable operation.
  • Protection Features: Offers protection against overcurrent and overheating.
  • Extended Battery Life: Low quiescent current extends battery life in portable devices.
  • Compact Size: Available in a compact package size for easy integration.

Additional Details

The TCR2LF33,LM(CT is designed with a small package for easy integration into space-constrained applications. Its low dropout voltage allows it to operate efficiently even with low input voltages. The regulator's high ripple rejection ensures a stable output voltage, even in noisy environments. The overcurrent and thermal shutdown protection features ensure reliable operation and prevent damage to connected devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1028 $50.3720
1,185+ $0.0844 $100.0140
1,840+ $0.0817 $150.3280
2,530+ $0.0791 $200.1230
3,270+ $0.0765 $250.1550
4,380+ $0.0685 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess