The S-812C50AMC-C3E-G is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. This regulator is designed to provide a stable and constant 5.0V output voltage for a wide range of electronic devices and circuits.
Applications
- Power source for microcontrollers
- Power supply for portable electronic devices
- Voltage regulation in consumer electronics
- Battery-powered equipment
- Constant voltage source for various electronic circuits
Features
- High-accuracy output voltage: ±2.0%
- Low dropout voltage
- Low current consumption: 5.0 μA (typical)
- Operating voltage: 2.0 V to 10.0 V
- Output voltage: 5.0 V
- Built-in overcurrent protection circuit
- Built-in short-circuit protection circuit
- Package: SOT-23-5
- Lead-free, halogen-free
Benefits
- Provides a stable and reliable 5.0V voltage supply, ensuring consistent operation of connected devices.
- Low quiescent current contributes to extended battery life in portable applications.
- Integrated protection circuits safeguard the regulator and load from damage due to overcurrent or short circuits.
- Small package size enables use in compact electronic designs.
Additional Details
The S-812C50AMC-C3E-G utilizes a CMOS process, which is key to achieving low power consumption and high efficiency. This device is available in a small SOT-23-5 package for space-constrained applications. The precise 5.0V output voltage makes it a suitable choice for powering microcontrollers and other digital and analog circuits requiring a stable voltage source. The inclusion of overcurrent and short-circuit protection enhances the robustness and reliability of the overall system design. This regulator is well-suited for applications where a precise, low-power, and protected 5V supply is required.