EN
  • EN
  • DE

TA58MS05F(6L1DNS,Q)

Part No TA58MS05F(6L1DNS,Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196078-TA58MS05F(6L1DNS,Q)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA58MS05F(6L1DNS,Q) CAD Model

Description

The TA58MS05F(6L1DNS,Q) is a 5V Low Dropout (LDO) voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and accurate 5V output voltage, making it well-suited for a variety of applications that require a regulated 5V power supply. The (6L1DNS,Q) suffix likely refers to specific packaging, testing, or handling characteristics of the device.

Applications:

  • Microcontroller Power: Provides a clean and stable 5V power supply for microcontrollers.
  • Sensor Power: Regulates voltage for various sensors in measurement and control systems.
  • Interface Circuits: Powers communication interfaces such as UART, SPI, and I2C.
  • Portable Electronics: Used in battery-powered devices where a stable 5V rail is needed.
  • FPGA/CPLD Power: Can be used to provide stable power to FPGAs and CPLDs.

Features:

  • Fixed 5V Output: Provides a precise and stable 5V regulated output voltage.
  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuits from overcurrent conditions.
  • Thermal Shutdown: Prevents overheating and potential damage to the device.
  • Compact Package: Typically available in a small surface-mount package for space-saving designs.

Benefits:

  • Stable 5V Supply: Ensures consistent and reliable power for sensitive electronic components.
  • Enhanced Protection: Overcurrent and thermal shutdown features protect the device and improve reliability.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces component count.
  • Efficient Operation: Low dropout voltage maximizes efficiency and minimizes power dissipation.
  • Space-Saving: Compact package allows for use in space-constrained applications.

Additional Details:

The TA58MS05F(6L1DNS,Q) is usually available in a surface-mount package like SOT-89. The inclusion of (6L1DNS,Q) suggests specific manufacturing or testing parameters. It usually needs only a few external parts, like input and output capacitors, for consistent operation. Input voltage ranges usually extend to about 16V. The maximum output current it can provide depends on the operating environment and thermal considerations, generally up to 500mA. Always consult the official Toshiba datasheet for detailed specifications, application notes, and recommended operating conditions. When designing with this part, it is important to consider thermal management, particularly when running at high input voltages or output currents. Proper heatsinking or sufficient airflow may be required. Refer to the datasheet for the most up-to-date information.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess