EN
  • EN
  • DE

S-835831MC-NQQ

Part No S-835831MC-NQQ
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Win Source Part Number 187249-S-835831MC-NQQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-835831MC-NQQ CAD Model

Description

The S-835831MC-NQQ is a high-precision voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage falls below a predefined threshold. This function is crucial for preventing malfunctions and ensuring the reliable operation of various electronic devices.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or voltage drop to ensure proper operation.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and provides an alert if the voltage goes out of range.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by shutting down the device when the battery voltage is low.
  • Overvoltage Protection: Prevents damage from overvoltage conditions in various electronic systems.
  • Industrial Control Systems: Used in industrial control systems to monitor power supply voltages and ensure stable operation.

Features

  • High-Precision Voltage Detection: Offers accurate voltage monitoring with minimal error.
  • Low Current Consumption: Minimizes power drain on the monitored circuit.
  • Small Package: Available in compact packages suitable for space-constrained applications.
  • Hysteresis: Incorporates hysteresis to prevent output oscillation during voltage fluctuations.
  • Wide Operating Voltage Range: Functions effectively over a broad range of input voltages.

Benefits

  • Enhanced System Reliability: Prevents system malfunctions caused by voltage drops or power supply issues.
  • Reduced Power Consumption: Minimizes current draw, extending battery life in portable devices.
  • Simplified Circuit Design: Requires minimal external components, reducing board space and cost.
  • Improved System Protection: Safeguards sensitive electronic components from overvoltage or undervoltage conditions.
  • Stable Operation: Hysteresis feature ensures stable output even with noisy input voltage signals.

The S-835831MC-NQQ provides a reliable and efficient solution for voltage monitoring and reset functions in various applications. Its low power consumption, high precision, and compact size make it an ideal choice for battery-powered devices, industrial control systems, and microcontroller-based circuits. The inclusion of hysteresis further enhances its stability and performance in noisy environments.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Lowest to $1.7463
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess