EN
  • EN
  • DE

SP6205EM5-3.0-L/TR

Part No SP6205EM5-3.0-L/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192176-SP6205EM5-3.0-L/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6205EM5-3.0-L/TR CAD Model

Description

The SP6205EM5-3.0-L/TR is a 3.0V low dropout (LDO) regulator produced by Exar Corporation. As an LDO regulator, it provides a stable and regulated 3.0V output voltage even when the input voltage is close to the output voltage. The 'L' in the part number typically signifies a low quiescent current version, optimized for battery-powered applications. The /TR indicates tape and reel packaging for automated assembly.

Applications:

  • Cellular Phones
  • Cordless Phones
  • Portable Media Players
  • Wireless Devices
  • PDAs and Handheld Devices
  • Digital Cameras
  • Battery-Powered Microcontrollers

Features:

  • Low Dropout Voltage: Maintains output regulation with minimal input-to-output voltage difference.
  • Low Quiescent Current (L Version): Minimizes battery drain when the device is in standby or low-power mode.
  • Stable with Ceramic Capacitors: Allows for the use of small and inexpensive ceramic capacitors.
  • Short Circuit Protection: Protects the regulator from damage due to output shorts.
  • Over-Temperature Protection: Prevents thermal damage to the regulator at high operating temperatures.
  • Small SOT23-5 Package: Enables compact designs and efficient use of board space.
  • Fixed 3.0V Output Voltage: Provides a precise and reliable voltage source.

Benefits:

  • Prolonged Battery Life: Low quiescent current significantly extends the operating time of battery-powered devices.
  • Improved System Reliability: Built-in protection features safeguard against damage and ensure stable operation.
  • Reduced Solution Size and Cost: Ceramic capacitor compatibility lowers component costs and allows for smaller board layouts.
  • Simplified Design: Easy to integrate into various applications due to its stable performance and compact footprint.
  • Consistent Performance: Delivers a stable 3.0V output voltage under varying load and temperature conditions.

Additional Details:

The SP6205EM5-3.0-L/TR operates from an input voltage that typically ranges up to 6V. The low dropout characteristic is crucial for applications where the battery voltage gradually decreases during discharge. The device's thermal shutdown feature activates when the junction temperature exceeds a safe threshold, preventing permanent damage to the regulator. Its small SOT23-5 package and tape and reel packaging facilitate automated assembly and efficient manufacturing processes.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess