EN
  • EN
  • DE

S-814A50AUC-BD0-T2G

Part No S-814A50AUC-BD0-T2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 187032-S-814A50AUC-BD0-T2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-814A50AUC-BD0-T2G CAD Model

Description

The S-814A50AUC-BD0-T2G is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specific threshold. Its low current consumption and high accuracy make it suitable for various battery-powered and portable applications where efficient power management is crucial.

Applications:

  • Microcontroller Reset Circuits: Provides reliable reset functionality for microcontrollers to ensure proper startup and operation.
  • Power Management Systems: Monitors voltage stability and prevents undervoltage conditions in power supplies.
  • Battery-Powered Devices: Protects against malfunctions caused by low battery voltage, extending the device's operational life.
  • Portable Electronics: Ensures stable and reliable operation in voltage-sensitive portable equipment like smartphones and tablets.
  • Industrial Control Systems: Safeguards against voltage drops that could compromise system integrity in critical industrial applications.

Features:

  • Detection Voltage: 5.0V (typical).
  • High-Accuracy Voltage Detection: Offers precise and reliable voltage monitoring with minimal deviation.
  • Ultra-Low Current Consumption: Minimizes power drain in battery-operated systems, enhancing battery life.
  • Open-Drain Output: Provides flexible interface options with different logic levels and microcontrollers.
  • Small Package Size: Compact form factor suitable for space-constrained applications.

Benefits:

  • Enhanced System Stability: Prevents erratic operation and potential system failures due to voltage fluctuations.
  • Extended Battery Life: Reduces power consumption, allowing for longer operational periods in battery-powered devices.
  • Simplified Design: Minimizes the need for external components, streamlining circuit design and reducing board space.
  • Compact Footprint: Enables integration into smaller and more portable devices.
  • Cost-Effective Solution: Provides a reliable and efficient voltage detection solution at a competitive price point.

Additional Details:

The S-814A50AUC-BD0-T2G typically operates within a supply voltage range of 1.5V to 5.5V. The open-drain output allows for versatile interfacing with various digital systems and microcontrollers. Its small package, such as SOT-25 or similar, makes it ideal for space-constrained applications. The ultra-low current consumption is a significant advantage in extending the battery life of portable devices. This voltage detector provides a stable and accurate voltage detection threshold, preventing spurious resets and maintaining system integrity. The S-814A series voltage detectors are known for their robustness and are extensively used in a wide range of consumer and industrial electronic devices. The high accuracy and low power consumption make it an ideal choice for demanding applications where reliability and efficiency are paramount. The device also includes hysteresis to prevent oscillations around the threshold voltage, ensuring stable and reliable operation.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess