EN
  • EN
  • DE

LM8801TME-1.82/NOPB

Part No LM8801TME-1.82/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.82V 0.6A SYNC 6USMD / Conv DC-DC 2.3V to 5.5V Synchronous Step Down Single-Out 1.82V 0.6A 6-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 5.5V
Output Voltage 1.82V
Output Current 600mA
Frequency - Switching 6MHz
Synchronous Rectifier Yes
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 6-WFBGA, DSBGA
Manufacturer Package 6-DSBGA
Win Source Part Number 779387-LM8801TME-1.82/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM8801
Introduction Date April 03, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM8801TME-1.82/NOPB CAD Model

Description

The LM8801TME-1.82/NOPB is a high-performance, fixed-output voltage regulator designed and manufactured by Texas Instruments. This precision device is engineered to provide a stable 1.82V output, making it an ideal solution for supplying power to sensitive electronic components that require a consistent voltage level for optimal operation.

Key Features

  • Fixed Output Voltage: Delivers a steady 1.82V, suitable for various low-power applications.
  • High Efficiency: Designed to maintain energy efficiency, reducing power loss and heat generation.
  • Low Dropout Voltage: Capable of operating with a minimal difference between the input and output voltages, which enhances its performance in low-voltage conditions.
  • Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating, ensuring reliability and longevity.
  • Current Limit Protection: Features built-in current limiting to safeguard against excessive input current that could damage the regulator or the downstream circuitry.
  • Surface-Mount Package: The compact SOT-23 package allows for efficient use of PCB space and is well-suited for automated assembly processes.

Applications

The LM8801TME-1.82/NOPB voltage regulator finds its utility in a diverse array of electronic applications. It is particularly beneficial in environments where a precise voltage is critical for system stability, such as:

  • Mobile Phones and Personal Digital Assistants (PDAs)
  • Portable Media Players and Audio Devices
  • Wireless LAN and Bluetooth Modules
  • GPS Receivers
  • Microcontroller Power Supplies

Environmental and Quality Certifications

The LM8801TME-1.82/NOPB adheres to rigorous quality standards and environmental directives, including:

  • RoHS Compliance: Restriction of Hazardous Substances, ensuring the product is free from specific hazardous materials.
  • Lead-Free Construction: Meets requirements for lead-free materials, promoting environmental sustainability.
  • Green Product (GP) Identification: Marked as a green product, indicating a reduced environmental impact during its lifecycle.

With its robust feature set and adherence to environmental standards, the LM8801TME-1.82/NOPB from Texas Instruments is a reliable and eco-friendly choice for designers seeking a fixed-voltage power solution.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4265 $53.7060
10+ $11.0167 $110.1670
15+ $10.6724 $160.0860
20+ $10.3281 $206.5620
26+ $9.9839 $259.5814
34+ $8.9510 $304.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess