EN
  • EN
  • DE

BC52-16PAS115

Part No BC52-16PAS115
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description NOW NEXPERIA BC52-16PAS - SMALL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP USA Inc.
Series *
Package Bulk
Standard Package 1
HTSUS 0000.00.0000
Win Source Part Number 1346045-BC52-16PAS115
Ultra Librarian 3D Model Ultra Librarian BC52-16PAS115 CAD Model

Description

Product Overview: BC52-16PAS115 from NXP

The BC52-16PAS115 is a state-of-the-art semiconductor product from NXP Semiconductors, renowned for its high performance and reliability in demanding applications. This product is designed to cater to a wide range of applications, including but not limited to, automotive systems, industrial controls, and consumer electronics. With its robust design and advanced technology, the BC52-16PAS115 is an ideal choice for designers looking to enhance system efficiency and functionality.

Key Features

  • High Integration: The BC52-16PAS115 integrates multiple functionalities into a single chip, reducing the need for additional components and thereby saving on board space and system complexity.
  • Energy Efficiency: With its low-power design, the product ensures minimal energy consumption, making it suitable for battery-powered devices and applications where energy efficiency is paramount.
  • Durability: Built to withstand harsh conditions, this product offers excellent durability and a long operational lifespan, which is critical for industrial and automotive environments.
  • Performance: The device boasts high-speed operation and robust performance, ensuring that systems run smoothly and effectively without compromising on speed or quality.

Applications

The versatile nature of the BC52-16PAS115 allows it to be used across various sectors. It is particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • Smart home devices
  • Portable electronic devices

Technical Specifications

The BC52-16PAS115 offers the following technical specifications:

  • Manufacturer: NXP Semiconductors
  • Product Category: [Insert specific category, e.g., Microcontrollers]
  • Mounting Type: [Insert mounting type, e.g., Surface Mount]
  • Package / Case: [Insert package/case info, e.g., QFN]
  • Operating Temperature: [Insert temperature range, e.g., -40°C to +85°C]

Quality and Support

NXP Semiconductors is committed to delivering high-quality products with comprehensive technical support. The BC52-16PAS115 is backed by NXP's rigorous testing and validation processes, ensuring that customers receive reliable and consistent performance. For further assistance and support, NXP provides detailed documentation, application notes, and a dedicated support team to help integrate the BC52-16PAS115 into your designs seamlessly.

You May Also Be Interested in

Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $11.6418
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Need more? Email Us
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess