EN
  • EN
  • DE

ADR392AUJZ-REEL7

Part No ADR392AUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series ADR39
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 5mA
Tolerance ±0.15%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 7μVp-p
Voltage - Input 4.3 V ~ 15 V
Operating Supply Current 140μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-5
Win Source Part Number 1141474-ADR392AUJZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADR392
Introduction Date August 09, 2002
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian ADR392AUJZ-REEL7 CAD Model

Description

Product Overview: ADR392AUJZ-REEL7

The ADR392AUJZ-REEL7 is a precision voltage reference component manufactured by Analog Devices Inc., an industry leader in high-performance semiconductors. This product is part of their ADR39x series of XFET® voltage references that offer low noise, high accuracy, and low temperature drift performance, making it an ideal choice for high-end applications that require a stable reference voltage.

Key Features

  • Precision Voltage: The ADR392AUJZ-REEL7 provides a precise 2.048V output, which is often used as a reference for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) in precision measurement applications.
  • Low Noise: This voltage reference boasts an exceptionally low noise level, which is crucial for sensitive electronic equipment where noise can significantly impact performance and accuracy.
  • High Accuracy: With high initial accuracy, users can rely on the component to deliver consistent performance without the need for frequent recalibration.
  • Low Temperature Coefficient: The ADR392AUJZ-REEL7 exhibits a low temperature coefficient, ensuring that the voltage reference remains stable across a wide range of operating temperatures.
  • Long-Term Stability: The device is designed for excellent long-term stability, providing a reliable voltage reference over the lifespan of the product.
  • Compact Package: Supplied in a compact SOT-23 package, the ADR392AUJZ-REEL7 is suitable for space-constrained applications.

Applications

The ADR392AUJZ-REEL7 is versatile and can be used in various high-performance applications, including:

  • Precision data acquisition systems
  • Medical and healthcare instrumentation
  • Industrial control systems
  • Automotive electronics
  • Battery-powered devices
  • Portable instrumentation

Packaging and Availability

The ADR392AUJZ-REEL7 is provided in a tape and reel format (REEL7), which facilitates automated assembly processes, making it suitable for mass production environments. Analog Devices Inc. ensures the availability of this component through their global distribution network, catering to both large-scale and smaller, specialized requirements.

In summary, the ADR392AUJZ-REEL7 from Analog Devices Inc. is a high-quality voltage reference that offers precision, stability, and reliability for sophisticated electronic systems, ensuring accurate measurements and consistent performance in a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1868 $50.2416
30+ $3.4353 $103.0590
46+ $3.3280 $153.0880
63+ $3.2206 $202.8978
81+ $3.1133 $252.1773
108+ $2.7912 $301.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess