EN
  • EN
  • DE

S-8241AARMC-GAR-T2

Part No S-8241AARMC-GAR-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187135-S-8241AARMC-GAR-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8241AARMC-GAR-T2 CAD Model

Description

The S-8241AARMC-GAR-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed for precise voltage monitoring, typically used to reset systems or provide alerts when voltage levels fall below a defined threshold. Its compact size and low power consumption make it a valuable component in numerous electronic applications.

Applications

  • Microcontroller Reset Circuits: Ensures proper startup and operation of microcontrollers by providing a reset signal during power-up or voltage sags.
  • Battery Management Systems: Monitors battery voltage to prevent deep discharge, extending battery life and ensuring reliable operation.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies, preventing damage to connected devices and ensuring stable system operation.
  • Memory Protection: Protects volatile memory from data corruption by disabling write operations when the supply voltage is too low.
  • Portable Devices: Monitors voltage levels in portable electronic devices, initiating power-saving modes or shutting down the device to preserve battery life.

Features

  • High-Precision Voltage Detection: Provides accurate monitoring of voltage levels for reliable performance.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package: Compact size allows for easy integration into space-constrained designs.
  • Wide Operating Temperature Range: Ensures reliable performance in various environmental conditions.
  • Hysteresis: Prevents oscillations and ensures stable output during voltage transitions.

Benefits

  • Improved System Reliability: Prevents system crashes and data loss due to voltage fluctuations.
  • Extended Battery Life: Reduces power consumption in battery-powered devices, extending their operational time.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing cost.
  • Enhanced Data Protection: Protects data in volatile memory from corruption due to low voltage conditions.
  • Stable Output: Hysteresis feature ensures a stable output signal, preventing false triggering and improving system reliability.

The S-8241AARMC-GAR-T2 operates by comparing the input voltage to an internal reference voltage. When the input voltage drops below the detection threshold, the output is asserted, indicating an undervoltage condition. The hysteresis feature prevents the output from oscillating when the input voltage is near the threshold. The 'GAR' portion of the part number likely specifies the exact voltage detection threshold characteristic of this particular variant.

This voltage detector is an essential component in many electronic systems, ensuring stable operation and protecting against undervoltage conditions. Its high precision, low power consumption, and small size make it a versatile solution for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess