EN
  • EN
  • DE

TPSD107K016T0100V

Part No TPSD107K016T0100V
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (T - Z)
Description Tantalum Chip & Radial Tps Tant
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101118-TPSD107K016T0100V
Categories OEM Parts(T-Z)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPSD107K016T0100V CAD Model

Description

The TPSD107K016T0100V is a tantalum capacitor manufactured by AVX Corp/Kyocera Corp. It is a surface-mount device designed for decoupling, filtering, and energy storage applications in a wide range of electronic circuits. This capacitor is known for its robustness, high capacitance, and stable performance over temperature, making it suitable for demanding environments and applications requiring high reliability.

Applications

  • Power Supply Filtering: Used for smoothing voltage ripples and providing stable power in electronic systems.
  • Decoupling in Digital Circuits: Reduces noise and voltage transients in high-speed digital circuits, improving performance and stability.
  • DC-DC Converters: Providing stable input and output filtering in DC-DC converters.
  • Automotive Electronics: Used in various automotive systems where reliability under harsh conditions is critical.
  • Industrial Control Systems: Providing reliable performance in demanding industrial environments.

Features

  • High Capacitance Value: Offers a large capacitance for effective energy storage and filtering.
  • Low Equivalent Series Resistance (ESR): Minimizes power dissipation and heat generation.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Stable Performance over Temperature: Maintains consistent performance over a wide range of operating temperatures.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits

  • Improved Circuit Stability: Reduces noise and voltage fluctuations, enhancing the stability of electronic circuits.
  • Increased Power Efficiency: Low ESR contributes to higher efficiency by minimizing power losses.
  • Compact Design: Surface mount packaging allows for efficient use of board space.
  • Long-Term Reliability: Tantalum capacitors are known for their long lifespan and stable performance.
  • Ease of Assembly: Surface mount design facilitates automated assembly processes.

Additional Details

The TPSD107K016T0100V features a capacitance of 100µF and a voltage rating of 16V. It's designed to operate over a wide temperature range and offers stable performance under varying conditions. The low ESR characteristic is particularly beneficial in high-frequency applications. For detailed technical specifications, including ESR values, ripple current ratings, and temperature coefficients, refer to the official datasheet from AVX Corp/Kyocera Corp.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess