EN
  • EN
  • DE

HMC1018ALP4E

Part No HMC1018ALP4E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 31DB 24VFQFN / RF Attenuators 31dB 100 MHz ~ 30 GHz 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Attenuators
Mfr Analog Devices Inc.
Package Strip
Attenuation Value 31dB
Frequency Range 100 MHz ~ 30 GHz
Package / Case 24-VFQFN Exposed Pad
Base Product Number HMC1018
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-3175,-2735-HMC1018ALP4E
Standard Package 1
Win Source Part Number 1224609-HMC1018ALP4E
Ultra Librarian 3D Model Ultra Librarian HMC1018ALP4E CAD Model

Description

The HMC1018ALP4E, from Analog Devices Inc., is a high-performance, low-noise Voltage Controlled Oscillator (VCO) designed for use in RF and microwave communications systems. This VCO operates over a frequency range of 12.4 GHz to 18.4 GHz, providing a wide tuning range suitable for various applications including satellite communications, point-to-point and point-to-multipoint radios, and military end-use.

Key Features

  • Frequency Range: 12.4 GHz to 18.4 GHz, offering a broad range of frequencies for versatile applications.
  • Output Power: Provides a +5 dBm output power, ensuring adequate signal strength for demanding applications.
  • Phase Noise Performance: Exhibits excellent phase noise characteristics, contributing to system performance by maintaining signal integrity.
  • Supply Voltage: Operates with a supply voltage of +5V, compatible with standard system voltages.
  • Form Factor: Comes in a compact 4x4 mm QFN package, which is ideal for space-constrained applications.

Applications

  • Satellite Communications
  • Test Equipment
  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space
  • Fiber Optic

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC1018ALP4E is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability for critical applications. The device's robust construction and proven design make it a reliable choice for engineers and designers looking to integrate a stable VCO into their RF systems.

Support and Resources

Comprehensive technical support and resources are available for the HMC1018ALP4E. Analog Devices Inc. provides detailed datasheets, application notes, and design tools to assist in the integration and use of this VCO in various systems. Additionally, their customer support team is available to answer any technical questions and provide guidance for your specific application needs.

You May Also Be Interested in

Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess