EN
  • EN
  • DE

SMCJ22AHV6G

Part No SMCJ22AHV6G
Manufacturer Taiwan Semiconductor
Catalog TVS - Diodes
Description 1500W, 25.7V, 5%, Unidirectional, TVS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094286-SMCJ22AHV6G
Categories TVS - Diodes
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMCJ22AHV6G CAD Model

Description

The SMCJ22AHV6G is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Taiwan Semiconductor. This component is specifically designed to protect sensitive electronic circuits from voltage transients caused by electrostatic discharge (ESD), inductive switching, and lightning strikes. The device offers a high surge capability, fast response time, and low clamping voltage, ensuring effective protection for downstream components.

Applications

  • I/O port protection
  • Data line protection
  • Power supply protection
  • Automotive electronics
  • Industrial control equipment

Features

  • Surface Mount Device (SMD) package
  • High surge capability
  • Fast response time
  • Low clamping voltage
  • Unidirectional configuration
  • RoHS compliant

Benefits

  • Provides reliable protection against voltage transients, enhancing the durability and lifespan of electronic circuits.
  • Minimizes the risk of damage to sensitive components from ESD and other overvoltage events.
  • Fast response time ensures rapid clamping of transient voltages, preventing voltage overshoot.
  • Compact SMD package allows for efficient use of board space in high-density applications.
  • Compliant with RoHS standards, ensuring environmentally friendly product design.

Additional Details

The SMCJ22AHV6G is a unidirectional TVS diode, meaning it is designed to suppress voltage transients in one direction. Its low clamping voltage helps to limit the voltage across the protected circuit during a transient event. The device can handle high surge currents, making it suitable for demanding applications where significant transient threats are present. Taiwan Semiconductor employs robust manufacturing processes to ensure the reliability and consistent performance of this TVS diode. This device is commonly used in telecommunications, consumer electronics, and industrial automation to protect critical circuits from voltage surges.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess