EN
  • EN
  • DE

DAC8551AQDGKRQ1

Part No DAC8551AQDGKRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 16 Bit Digital to Analog Converter 1 8-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, microPOWER™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name DAC8551
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46964-2, -296-46964-1-ND, 296-46964-1, DAC8551AQDGKRQ1-ND, 296-46964-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868211-DAC8551AQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian DAC8551AQDGKRQ1 CAD Model

Description

Product Overview: Texas Instruments DAC8551AQDGKRQ1

The DAC8551AQDGKRQ1 is a high-precision, low-power, 16-bit digital-to-analog converter (DAC) from Texas Instruments, designed specifically for the rigorous demands of automotive and industrial applications. This robust component is part of TI's commitment to providing advanced technology for signal processing and control systems.

Key Features

  • High Resolution: With 16-bit resolution, the DAC8551AQDGKRQ1 ensures accurate analog output, allowing for precise control in critical systems.
  • Low Power Consumption: This DAC is optimized for low power operation, making it suitable for battery-powered and energy-efficient applications.
  • Wide Supply Range: It operates from a 2.7V to 5.5V supply, giving designers flexibility in various power environments.
  • Output Buffer: The integrated output buffer provides a low impedance output, which can drive capacitive loads without additional external components.
  • Settling Time: The DAC8551AQDGKRQ1 offers a fast settling time, ensuring quick response times in dynamic systems.
  • Monotonicity: The device guarantees monotonic performance over the entire operating temperature range, which is critical for stable and predictable analog outputs.

Applications

With its high level of precision and reliability, the DAC8551AQDGKRQ1 is ideal for a wide range of applications, including:

  • Automotive systems
  • Industrial process control
  • Data acquisition systems
  • Portable instrumentation
  • Automated test equipment

Quality and Reliability

The DAC8551AQDGKRQ1 is designed to meet the stringent quality standards of the automotive industry. It is qualified for operation over the extended temperature range of -40°C to +105°C, ensuring performance under harsh conditions. Additionally, it comes in a compact VSSOP-8 (DGK) package, which is ideal for space-constrained applications.

Overall, the combination of high resolution, low power, and robust design makes the DAC8551AQDGKRQ1 from Texas Instruments a highly reliable choice for designers looking to integrate a DAC into their automotive or industrial systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
Lowest to $7.1344

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3976 $61.9880
10+ $10.1724 $101.7240
16+ $9.8545 $157.6720
21+ $9.5366 $200.2686
28+ $9.2188 $258.1264
37+ $8.2651 $305.8087
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess