EN
  • EN
  • DE

APKSB25H40002

Part No APKSB25H40002
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors - Contacts
Description CONTACT SOCKET 2.5MM CRIMP GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer ITT Cannon, LLC
Packaging Reel - TR
Status Active
Type Power, Stamped
Contact Type Socket
Contact Size 2.5mm
Wire Gauge or Range - mm2 2.5 to 4.0mm2
Contact Termination Crimp
Contact Finish Gold
Contact Finish Thickness Flash
Features Insulation Support
Win Source Part Number 1003505-APKSB25H40002
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APKSB25H40002 CAD Model

Description

The ITT Cannon, LLC APKSB25H40002 is a power, stamped type electronic component that is part of the connectors, interconnects category.

  • Contact Size: 2.5mm
  • Wire Gauge/Range - mm2: 2.5 to 4.0mm2
  • Insulation Support: Yes
  • Contact Type: socket
  • Contact Finish Thickness: flash
  • Contact Termination: crimp
  • Termination Finish: -
  • Packaging: reel - TR
  • Status: active
  • Supply and Demand: balance

You May Also Be Interested in

Amphenol
CONTACT SOCKET 14-18AWG CRIMP / Socket Contact 14-18 AWG Size Crimp Tin
Need more? Email Us
TE Connectivity
CONTACT SOCKET 22-26AWG CRIMP
Need more? Email Us
TE Connectivity
Crimp Pin Contact Cable Mount / CONTACT PIN SZ 12 CRIMP GOLD
Lowest to $71.6249
TE Connectivity
CONTACT PIN 16AWG CRIMP
Lowest to $32.1309
Hirose Electric Co Ltd
CONTACT SOCKET 26-30AWG CRIMP / Socket Contact 26-30 AWG Size 1.0mm Crimp Gold
Need more? Email Us
Souriau-Sunbank by Eaton
CONTACT PIN 20-22AWG CRIMP GOLD
Lowest to $0.1689
Bulgin
CONTACT PIN 24-28AWG 1=10PC / Pin Contact 24-28 AWG Size 2.5mm Solder Cup Gold
Need more? Email Us
Bulgin
CONTACT PIN 18-20AWG CRIMP 1=10 / Pin Contact 18-20 AWG Size Crimp Nickel
Need more? Email Us
TE Connectivity
020-0511-22
Lowest to $0.1733

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess