EN
  • EN
  • DE

SCC1300-D02-6

Part No SCC1300-D02-6
Manufacturer Murata Electronics North America
Catalog Multifunction
Description IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope Sensor SPI Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Multifunction
Mfr Murata Electronics
Package Tape & Reel (TR)
Product Status Not For New Designs
Sensor Type Accelerometer, Gyroscope
Output Type SPI
Temperature Range - Operating -40°C ~ 125°C (TA)
Base Product Number SCC1300
Standard Package 600
MSL Level 3 (168 Hours)
ECCN 7A002B
HTSUS 9031.80.8085
Win Source Part Number 1235040-SCC1300-D02-6
Ultra Librarian 3D Model Ultra Librarian SCC1300-D02-6 CAD Model

Description

The Murata Electronics SCC1300-D02-6 is a multifunction sensor that has an output type of SPI.

  • Sensor Type: Accelerometer and Gyroscope
  • Package: Tape and Reel (TR)
  • Standard Package Size: 600
  • Operating Temperature: -40°C to 125°C (TA)
  • ECCN: 7A002B compliant
  • MSL Level: 3 (168 Hours)
  • Package Case: Nonstandard case
  • Status: Not for new designs
  • Part of: SCC1300 series

You May Also Be Interested in

Texas Instruments
HUMIDITY SENSOR / Humidity, Temperature Sensor I²C Output
Lowest to $2.6352
STMicroelectronics
HIGH PERFORMANCELOW POWER COMPAC / Accelerometer and Magnetometer Sensor I²C, SPI Output
Lowest to $9.0715
Comet America, LP
THERMO-HYGROMETER WITH EXT.PROBE / Humidity, Temperature Sensor Output
Need more? Email Us
Murata Electronics North America
IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope Sensor SPI Output
Lowest to $127.8751
Memsic Inc.
6-AXIS ECOMPASS (2X2 LGA) / Accelerometer and Magnetometer Sensor I2C Output
Lowest to $4.3657
Freescale Semiconductor - NXP
PEIZORESISTIVE SENSOR, ABSOLUTE,
Lowest to $7.3955
Texas Instruments
HDC2022DEPR / Humidity, Temperature Sensor I²C Output
Lowest to $4.3486
TDK InvenSense
GYRO/ACCELEROMETER 9-AXIS 24LGA
Lowest to $19.3049
Murata Electronics North America
IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope Sensor SPI Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess