EN
  • EN
  • DE

ADS8578SIPM

Part No ADS8578SIPM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 64LQFP / 14 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tray
Number of Bits 14
Sampling Rate (Per Second) 200k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel, Serial
Configuration PGA-ADC
Number of A/D Converters 8
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 2.3V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Mounting Type Surface Mount
Base Product Number ADS8578
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350204-ADS8578SIPM
Ultra Librarian 3D Model Ultra Librarian ADS8578SIPM CAD Model

Description

Introducing the ADS8578SIPM by Texas Instruments

The ADS8578SIPM from Texas Instruments is a high-performance, 16-bit, 8-channel, pseudo-differential input, analog-to-digital converter (ADC) that provides exceptional accuracy and speed. This advanced ADC is designed to meet the rigorous demands of industrial, automotive, and communication applications, offering a seamless interface to microcontrollers and digital signal processors.

Key Features

  • High Precision: With 16-bit resolution, the ADS8578SIPM ensures high precision in analog signal conversion, making it ideal for measurement and control systems that require accurate data acquisition.
  • Multi-Channel Flexibility: The device features 8 pseudo-differential input channels, allowing for versatile configurations and the ability to process multiple signal inputs simultaneously.
  • High-Speed Performance: The ADC boasts a fast conversion rate, enabling real-time data processing and responsive system performance.
  • Low Power Consumption: Designed for efficiency, the ADS8578SIPM operates with low power consumption, preserving energy and minimizing heat generation in your system.
  • Integrated Reference: An internal reference voltage simplifies design and reduces external component count, ensuring stable performance and reducing overall system cost.
  • Wide Operating Temperature Range: The device is reliable over a broad temperature range, suitable for harsh industrial environments.
  • Interface Compatibility: The SPI-compatible serial interface ensures easy integration with most microcontroller and processor architectures.

Applications

The ADS8578SIPM is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Industrial process control
  • Automotive sensor interfaces
  • Medical equipment monitoring
  • Instrumentation and test equipment

With its robust feature set and impeccable performance, the ADS8578SIPM from Texas Instruments is a superior choice for designers looking to enhance the precision and efficiency of their electronic systems. Whether in the lab or in the field, this ADC stands out as a reliable component for sophisticated data conversion needs.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess