EN
  • EN
  • DE

SN74LVC1G11MDCKREP

Part No SN74LVC1G11MDCKREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 3-INP SC70-6 / AND Gate IC 1 Channel SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 3
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SC-70-6
Package / Case 6-TSSOP, SC-88, SOT-363
Base Product Number 74LVC1G11
Other Names 296-24876-1,296-24876-1R,296-24876-2R,-296-24876-1R,-V62/09621-01XE,296-24876-2,-SN74LVC1G11MDCKREPR,-V62/09621-01XER,296-24876-6,-296-24876-1,296-24876-6R
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257595-SN74LVC1G11MDCKREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G11MDCKREP CAD Model

Description

SN74LVC1G11MDCKREP: A High-Performance Single 3-Input Positive-AND Gate

The SN74LVC1G11MDCKREP is a cutting-edge logic gate product from Texas Instruments, renowned for its high-performance capabilities in a wide range of electronic applications. This particular component is a single 3-input positive-AND gate that operates on a very low voltage and current consumption, making it an ideal choice for battery-powered and energy-efficient devices.

Designed with the latest semiconductor technology, the SN74LVC1G11MDCKREP supports a supply voltage range from 1.65 V to 5.5 V, which allows it to be used in systems that require interfacing with both 3.3 V and 5 V logic levels. This feature ensures compatibility with a broad spectrum of digital circuits, thus providing designers with greater flexibility in their system designs.

One of the key attributes of the SN74LVC1G11MDCKREP is its Enhanced Product (EP) design, which ensures that the device meets the stringent requirements of defense and aerospace applications. The EP design signifies that the component is manufactured and tested for enhanced performance across temperature, radiation, and reliability criteria. It is characterized for operation from -55°C to 125°C, making it suitable for extreme environmental conditions.

The device comes in a compact 6-pin SC-70 package, which is highly space-efficient and perfect for applications where board space is at a premium. Despite its small size, the SN74LVC1G11MDCKREP does not compromise on performance, providing fast switching capabilities with a typical propagation delay time of only 2.9 ns at 5 V.

Furthermore, the SN74LVC1G11MDCKREP features low ON-state resistance, which minimizes power loss and heat generation when the device is operational. It also includes inputs that are tolerant to 5.5 V, even when the device is in the OFF state, preventing potential damage from overvoltage conditions.

In summary, the SN74LVC1G11MDCKREP from Texas Instruments represents a robust, versatile, and high-performance solution for implementing logic functions in a variety of demanding applications. Its compliance with EP quality standards, coupled with its low-power consumption and high-speed operation, makes it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3279 $51.2138
53+ $1.9101 $101.2353
82+ $1.8504 $151.7328
112+ $1.7907 $200.5584
145+ $1.7310 $250.9950
194+ $1.5519 $301.0686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess