EN
  • EN
  • DE

KSZ8864RMNI

Part No KSZ8864RMNI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100 Base-T/TX PHY
Supply Voltage (V) 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Family Part Number KSZ8864
Manufacturer Pack Quantity 348
MSL Level 3 (168 Hours)
Win Source Part Number 1193832-KSZ8864RMNI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8864RMNI CAD Model

Description

Microchip Technology's KSZ8864RMNI: A Compact, Feature-Rich Ethernet Switch

The KSZ8864RMNI is a highly integrated Ethernet switch from Microchip Technology, designed to cater to the demanding requirements of embedded systems. This switch is part of the KSZ8864 family, known for its low power consumption, small footprint, and robust feature set, making it an ideal solution for applications in the automotive, industrial, and consumer markets.

Key Features:

  • Ports: The KSZ8864RMNI comes with 4 ports, including 2 full-featured 10/100BASE-T/TX/FX ports and 2 MAC-only ports. This configuration provides flexibility for various network topologies and media types.
  • Switch Fabric: It boasts a high-performance switch fabric with a non-blocking switch architecture, ensuring seamless data flow and maximum throughput.
  • Energy Efficiency: With support for Energy Efficient Ethernet (IEEE 802.3az), the KSZ8864RMNI helps reduce power consumption during periods of low data activity, making it an eco-friendly choice.
  • Quality of Service (QoS): Advanced QoS features, including 802.1p priority queues and ingress/egress rate limiting, ensure that critical network traffic is prioritized, maintaining the integrity and quality of sensitive data.
  • Management Capabilities: It offers comprehensive management capabilities via MII/RMII/SPI interfaces, allowing for easy integration and control within a wide range of embedded systems.
  • VLAN Support: VLAN support (IEEE 802.1Q) enables network segmentation and enhanced security, which is essential for complex network environments.
  • Package: The device is available in a compact 48-pin QFN package, suitable for space-constrained applications.

Applications:

The KSZ8864RMNI is designed for versatility and can be deployed in various applications such as:

  • Automotive infotainment and diagnostics systems
  • Industrial control and automation systems
  • Home networking equipment
  • Networked printers and multifunction devices
  • Smart home devices and IoT gateways

In summary, the KSZ8864RMNI from Microchip Technology is a feature-packed Ethernet switch that offers a perfect balance between performance, power efficiency, and size, making it a top choice for designers looking to enhance their networked applications.

You May Also Be Interested in

Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess