The AD1886AJST is a high-performance audio codec from Analog Devices Inc., designed to deliver exceptional sound quality for a wide range of audio applications. This integrated circuit is part of the SoundMAX® line of audio products, which are renowned for their advanced audio processing capabilities and crystal-clear sound output.
Key Features
- High-Quality Audio: The AD1886AJST provides 20-bit DACs and ADCs, offering high-resolution audio conversion that ensures detailed and dynamic sound reproduction.
- Low Power Consumption: With its built-in power management features, this audio codec operates efficiently, making it an ideal choice for portable and power-sensitive applications.
- Flexible Sampling Rates: It supports multiple sampling rates, allowing it to be used in a variety of audio playback and recording scenarios.
- Single Supply Operation: The device can operate from a single 5 V power supply, simplifying the power design for the end application.
- Integrated PLL: The on-chip Phase-Locked Loop (PLL) enables the codec to work with a range of clock inputs, providing versatility and ease of integration into system designs.
Applications
The AD1886AJST is suitable for a broad array of applications, including:
- Desktop and laptop computers
- Professional and consumer audio systems
- Portable audio devices
- Multimedia speakers and docking stations
- Home theater systems
Technical Specifications
Parameter
Specification
Resolution
20-bit
Power Supply
5 V
Operating Temperature
0°C to 70°C
Package
48-Lead LQFP
For detailed technical specifications, application notes, and support documents, visit the official Analog Devices Inc. website or contact their support team directly.