EN
  • EN
  • DE

MIC38C42AYM-TR

Part No MIC38C42AYM-TR
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Supply Voltage 9V ~ 20V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MIC38C42
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC38C42AYMTR, MIC38C42AYM TR-ND, MIC38C42AYM TR, MIC38C42AYMTR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884732-MIC38C42AYM-TR
Ultra Librarian 3D Model Ultra Librarian MIC38C42AYM-TR CAD Model

Description

Product Overview: MIC38C42AYM-TR from Microchip Technology

The MIC38C42AYM-TR is a versatile and high-performance PWM (Pulse Width Modulation) controller integrated circuit (IC) manufactured by Microchip Technology. Designed for a wide range of power supply applications, this device is a member of the 3842 family, which is well-regarded for its reliability and efficiency in controlling power converters.

Key Features

  • Efficient Power Management: The MIC38C42AYM-TR provides efficient power management for DC-DC conversion processes, ensuring optimal performance for the power supply circuit.
  • High-Frequency Operation: With the capability to operate at high frequencies, this controller facilitates the design of power supplies with smaller components, leading to compact and lightweight solutions.
  • Voltage Mode Control: It utilizes voltage mode control with a feed-forward topology that contributes to the stability and responsiveness of the power supply system.
  • Programmable Oscillator Frequency: The onboard oscillator frequency can be programmed externally, giving designers the flexibility to set the operating frequency according to specific application requirements.
  • Low Start-Up Current: The device features a low start-up current, which minimizes power consumption during the initial power-up phase.
  • Automatic Feed-Forward Compensation: It includes automatic feed-forward compensation, improving performance across a variety of input voltages and output load conditions.
  • Pulse-by-Pulse Current Limiting: The MIC38C42AYM-TR provides robust protection with its pulse-by-pulse current limiting feature, which guards against overcurrent conditions.
  • Thermal Shutdown: An integrated thermal shutdown function ensures the device operates within safe temperature limits, enhancing the longevity and reliability of the power supply.

Applications

The MIC38C42AYM-TR is suitable for a broad range of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Telecommunication equipment
  • Computer power supplies
  • LED drivers

This PWM controller is available in a surface-mount package, making it easy to integrate into various printed circuit board (PCB) designs. The MIC38C42AYM-TR is a reliable choice for designers seeking a robust and efficient solution for their power management needs, backed by the quality and support of Microchip Technology.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0672
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8046
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,788 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess