EN
  • EN
  • DE

NCP1075BAP100G

Part No NCP1075BAP100G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tube
Product Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.4 V
Voltage - Supply (Vcc/Vdd) 6.5V ~ 20V
Duty Cycle 68%
Frequency - Switching 100kHz
Power (Watts) 14 W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number NCP1075
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372624-NCP1075BAP100G
Ultra Librarian 3D Model Ultra Librarian NCP1075BAP100G CAD Model

Description

ON Semiconductor NCP1075BAP100G Overview

The NCP1075BAP100G is a robust and efficient AC-DC converter solution from ON Semiconductor, designed to deliver exceptional performance for a wide range of power applications. This integrated circuit simplifies the power supply design process by combining a fixed-frequency current mode controller with a 700 V MOSFET. It is well-suited for use in buck, buck-boost, or flyback converters, making it a versatile choice for designers.

Key Features

  • Integrated 700 V MOSFET: The high-voltage capability ensures reliability and longevity, providing a robust power solution for various applications.
  • Fixed-Frequency Operation: The device operates at a fixed frequency, which simplifies EMI filter design and ensures consistent performance.
  • Current Mode Control: This feature provides excellent line and load regulation, as well as faster transient response, enhancing the overall stability of the power supply.
  • Frequency Jittering: Reduces EMI emissions and minimizes the need for additional filtering components, saving space and cost on the PCB.
  • Auto-Recovery Overvoltage, Overcurrent, and Overtemperature Protections: These safety features ensure the device and the system it powers are protected from potential damage caused by abnormal operating conditions.
  • No-load Standby Power: Optimized to consume very low power under no-load conditions, contributing to energy savings and meeting standby efficiency standards.
  • Adjustable Overcurrent Protection: Allows for fine-tuning to match specific application requirements, enhancing design flexibility and system reliability.

Applications

The NCP1075BAP100G is ideal for a variety of applications where efficient power conversion is required. Its robust design makes it particularly well-suited for:

  • AC-DC adapters
  • Off-line battery chargers
  • Auxiliary power supplies
  • LED lighting
  • Standby and auxiliary power for white goods
  • Industrial and consumer electronics

With its comprehensive feature set and ON Semiconductor's commitment to quality, the NCP1075BAP100G is a reliable choice for designers seeking a high-performance AC-DC power conversion solution.

You May Also Be Interested in

Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2568 $62.8400
115+ $1.0312 $118.5880
175+ $0.9990 $174.8250
240+ $0.9667 $232.0080
310+ $0.9345 $289.6950
415+ $0.8378 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess