Products specifications Report Issue?

Win Source Part Number 300000833-744230181
Manufacturer Würth Elektronik
Category Filters -Common Mode Chokes
Series WE-CNSW
Package Tape & Reel (TR) /Cut Tape (CT)
Package / Case Horizontal, 4 PC Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 105°C
Product Status Active
Size / Dimension 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height (Max) 0.047" (1.20mm)
Ultra Librarian 3D Model Ultra Librarian 744230181 CAD Model

Description

The Würth Elektronik WE-CNSW Common Mode Choke is a surface-mountable filter that is ideal for electronic devices.

  • Package/Case: Horizontal, 4 PC Pad
  • Packaging: Tape and Reel/Cut Tape
  • Size: 0.063" L x 0.033" W x 0.047" H
  • Temperature Range: -40°C to 105°C

You May Also Be Interested in

Pulse
CMC 300MA 2LN 500 OHM SMD
Need more? Email Us
ECAD model for BWCU00252012501T3P
Pulse
CMC 330MA 2LN 200 OHM SMD
Need more? Email Us
ECAD model for MCI-2012-201
Pulse
IND CMC 51 UH 0.23A
Need more? Email Us
ECAD model for PE-1812AGC510STS
Pulse
CMC 2LN SMD
Need more? Email Us
ECAD model for H6031NLT
Pulse
CMC 640MA 2LN 270 OHM SMD
Need more? Email Us
ECAD model for BWCU00322518271M00
Pulse
CMC 51UH 230MA 2LN 3.5KOHM SMD
Lowest to $0.2488
ECAD model for AWCU00453226510XG0
Pulse
CMC 2.1A 2LN 800 OHM SMD
Need more? Email Us
ECAD model for BPPM00050520102X0E
Pulse
CMC 360MA 2LN 600OHM SMD AECQ200
Lowest to $1.0666
ECAD model for PE-1812ACC110STS
Pulse
IND CMC 11 UH 0.36A
Need more? Email Us
ECAD model for PE-1812AGC110STS

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0969 $65.8140
145+ $0.9004 $130.5580
225+ $0.8719 $196.1775
310+ $0.8447 $261.8570
400+ $0.8163 $326.5200
535+ $0.7321 $391.6735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 60 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention