Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Molded
Inductance 190nH
Tolerance ±20%
Current Rating 40A
Current - Saturation 90A
DC Resistance (DCR) 0.95 mOhm Max
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.157" (4.00mm)
Win Source Part Number 129887-IHLP4040DZERR19M01
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian IHLP4040DZERR19M01 CAD Model

Description

The Vishay 129887-IHLP4040DZERR19M01 is an inductor/coil/choke designed for use in electronic circuits.

  • Current Rating: 40A
  • Inductance: 190nH
  • Type: Molded
  • Mounting: SMD (SMT) technology
  • Tolerance: ±20%
  • DC Resistance (DCR): 0.95 mOhm Max
  • Supply and Demand Status: Limited

You May Also Be Interested in

Vishay
Need more? Email Us
ECAD model for IMC-1210-1UH-5-R98
Bourns Inc.
FIXED IND 150UH 3.3A 110 MOHM TH
Need more? Email Us
ECAD model for 2100HT-151-V-RC
Kemet
INDUCTOR, WW SMD / 330 µH Unshielded Drum Core, Wirewound Inductor 30 mA 7Ohm 1007 (2518 Metric)
Need more? Email Us
ECAD model for L1007C331KPWST
Vishay
FIXED IND 560NH 36A 1.5 MOHM SMD / 560 nH Shielded Molded Inductor 36 A 1.5mOhm Max Nonstandard
Lowest to $1.5275
ECAD model for IHLP5050EZERR56M01
Vishay
Inductor INDUCTOR(0805, 120NH, 500MA, 5%)
Need more? Email Us
ECAD model for IMC0805RKR12J01
Eaton Bussmann
FIXED IND 10UH 2.1A 65 MOHM SMD / 10 µH Shielded Drum Core, Wirewound Inductor 2.1 A 65mOhm Max Nonstandard
Need more? Email Us
ECAD model for SD7030-100-R
Schurter Inc.
FIXED IND 16A 27 MOHM TH
Need more? Email Us
ECAD model for DENO-25-0001
Vishay
FIXED IND 10UH 250MA 1.6 OHM SMD / 10 µH Unshielded Drum Core, Wirewound Inductor 250 mA 1.6Ohm Max 1812 (4532 Metric)
Lowest to $0.5047
ECAD model for IMC1812ER100K
Vishay
FIXED IND 820UH 100MA 12 OHM TH / 820 µH Unshielded Inductor 100 mA 12Ohm Max Axial
Need more? Email Us
ECAD model for IRF36ER821K

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8949 $53.6940
140+ $0.7342 $102.7880
215+ $0.7113 $152.9295
295+ $0.6884 $203.0780
380+ $0.6654 $252.8520
505+ $0.5966 $301.2830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,030 pieces
MOQ: 60 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention