EN
  • EN
  • DE

ADC0805LCN

Part No ADC0805LCN
Manufacturer Texas Instruments
Catalog Hard To Find
Description 8-Bit muP Compatible A/D Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1139569-ADC0805LCN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC0805LCN CAD Model

Description

Product Overview: ADC0805LCN by Texas Instruments

The ADC0805LCN is a high-performance 8-bit analog-to-digital converter (ADC) from the renowned electronics manufacturer Texas Instruments. This precision device is designed to provide fast and accurate digital representations of analog signals, making it an essential component in a wide range of electronic applications such as data acquisition systems, instrumentation, and control processes.

The ADC0805LCN features a successive approximation register architecture, which ensures reliable performance and good noise immunity. This architecture provides a balance between speed and power consumption, making the ADC0805LCN suitable for battery-operated devices and other applications where power efficiency is critical.

With its single 5V power supply requirement, the ADC0805LCN is easy to integrate into existing systems. Its simple digital interface allows for direct connection to microprocessors and digital systems without the need for complex interfacing or additional components. The device is also equipped with an internal clock, which minimizes the number of external components required for operation.

The ADC0805LCN boasts a conversion time of just 100 microseconds, enabling rapid data processing and real-time system responsiveness. Additionally, it offers a high input impedance, which prevents the loading of the input source and preserves signal integrity.

This ADC is packaged in a standard 20-pin dual in-line package (DIP), which provides a convenient and durable form factor for printed circuit board mounting. The ADC0805LCN is also noted for its ease of use, with no adjustment or calibration needed for most applications, making it a user-friendly choice for both novices and experienced engineers.

In summary, the ADC0805LCN by Texas Instruments is a versatile and efficient solution for converting analog signals to digital form. Its combination of speed, precision, and ease of use makes it an ideal choice for a multitude of electronic applications where reliable data conversion is paramount.

You May Also Be Interested in

Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Torex Semiconductor Ltd
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Xilinx Inc.
Lowest to $3.2617
Micrel
Lowest to $9.8522
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0012 $74.0024
4+ $30.3600 $121.4400
6+ $29.4113 $176.4678
8+ $28.4625 $227.7000
10+ $27.5138 $275.1380
13+ $24.6675 $320.6775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,797 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess