Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LM281BZ+
Color White, Warm
CCT (K) 2700K
Flux @ 25°C, Current - Test 50lm (48lm ~ 52lm)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 3V
Lumens/Watt @ Current - Test 111 lm/W
CRI (Color Rendering Index) 90
Current - Max 160mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1113 (2835 Metric)
Supplier Device Package 2835
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.030" (0.75mm)
Thermal Resistance of Package 25°C/W
Base Product Number SPMWH3228
Standard Package 40,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1239230-SPMWH3228FD7WAWKSE
Ultra Librarian 3D Model Ultra Librarian SPMWH3228FD7WAWKSE CAD Model

Description

The LM281BZ+ series LED lighting is a high-quality white LED lighting designed for use in electronic components.

  • Category: LED Lighting - White
  • Viewing Angle: 120°
  • Voltage - Forward (Vf) (Typ): 3V
  • Color: White, Warm
  • Height - Seated (Max): 0.030" (0.75mm)
  • Current - Max: 160mA
  • Current - Test: 150mA
  • CCT (K): 2700K
  • Lumens/Watt @ Current - Test: 111 lm/W
  • CRI (Color Rendering Index): 90
  • Thermal Resistance of Package: 25°C/W
  • Package / Case: 1113 (2835 Metric)
  • Supplier Device Package: 2835
  • Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

You May Also Be Interested in

Seoul Semiconductor Inc.
LED ZPOWER WARM WHITE 3000K 2SMD
Need more? Email Us
ECAD model for N42180-06-S2
CreeLED, Inc.
XLAMP XTE LIGHT EMITTING DIODE W / LED Lighting XLamp® XT-E White, Cool 5000K 3-Step MacAdam Ellipse 2.77V 350mA 115° 1414 (3535 Metric)
Need more? Email Us
ECAD model for XTEAWT-E0-0000-00000HK3G
Cree Inc.
LED Uni-Color White 3000K 80 2-Pin SMD EP T/R / LED XLAMP 3000K WHITE 36V SMD
Need more? Email Us
ECAD model for MHBAWT-0000-000N0HC230H
Lumileds
LED Uni-Color / LED LUXEON WARM WHITE 2700K 3SMD
Need more? Email Us
ECAD model for LXH8-FW27-5
CreeLED, Inc.
LED / LED Lighting J White, Warm 3500K 3-Step MacAdam Ellipse 9.2V 100mA 120° 1411 (3528 Metric)
Need more? Email Us
ECAD model for JK2835AWT-00-0000-000C0HL235E
Cree Inc.
LED Uni-Color Cool White 10000K 75 8-Pin SMD T/R / LED XLAMP COOL WHITE 8SMD
Need more? Email Us
ECAD model for MCE4WT-A2-0000-000M01
Luminus Devices Inc.
LED SBT-90 COOL WHITE 6500K 2SMD / CONTROL TOWER STACK LIGHT MOUNTING BASE, 40CM POLE MOUNT
Need more? Email Us
ECAD model for SBT-90-W65S-F71-NA100
OSRAM Opto Semiconductors Inc.
LED GOLDEN DRAGON COOL WHT 2SMD
Need more? Email Us
ECAD model for LUW W5KM-JZKZ-5P7R-Z
Cree Inc.
XLamp XQ-E LEDs | LED XLAMP WARM WHITE 3000K 0606
Lowest to $1.5473
ECAD model for XQEAWT-00-0000-00000LCE7

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention