EN
  • EN
  • DE

LMX2353SLBX

Part No LMX2353SLBX
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description PLLatinum™ Fractional N Single 2.5 GHz Frequency Synthesizer | IC FREQ SYNTH 2.5GHZ 16LAMCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Type PLL Frequency Synthesizer
PLL Yes with Bypass
Input CMOS, TTL
Output CMOS
Frequency - Max 2.5GHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TFQFN, CSP
Supplier Device Package 16-CSP (3.5x3.5)
Family Part Number LMX2353
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202411-LMX2353SLBX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2353SLBX CAD Model

Description

The LMX2353SLBX from Texas Instruments is a high-performance, low-power frequency synthesizer system that integrates a delta-sigma fractional-N PLL (Phase Locked Loop) and a dual modulus prescaler into a single compact package. This device is designed to generate a stable, precise frequency signal from a low-noise reference clock. It is highly suitable for wireless communication systems, including GSM, CDMA, and WLAN applications.

With its advanced fractional-N technology, the LMX2353SLBX offers fine frequency resolution and fast frequency switching, making it an ideal choice for frequency hopping and agile RF systems. The integrated VCO (Voltage Controlled Oscillator) covers a broad frequency range, and with the addition of external loop filter components, this synthesizer can be tailored to meet specific system requirements.

Key Features:

  • High Frequency Operation: Capable of operating at high frequencies, which is essential for modern RF and microwave communication systems.
  • Low Phase Noise: Provides a clean signal with minimal jitter, crucial for maintaining signal integrity in communication systems.
  • Programmable Dividers: Includes programmable dividers that allow for a wide range of output frequencies, enhancing the flexibility of the design.
  • Power Efficiency: Designed with power efficiency in mind, it consumes low power, making it suitable for battery-powered devices.
  • Compact Footprint: The small package size enables integration into space-constrained applications without compromising performance.

The LMX2353SLBX also features a serial interface for programming the device parameters, ensuring ease of integration into system designs. The device operates over a broad temperature range, making it reliable in diverse operating environments. With its robust design and high level of integration, the LMX2353SLBX from Texas Instruments stands out as a superior choice for designers looking to enhance their RF and wireless capabilities.

Applications:

  • Wireless Infrastructure
  • Portable Radios
  • Wireless LANs
  • Global Positioning Systems (GPS)

You May Also Be Interested in

Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess