EN
  • EN
  • DE

TLC2932IPWLE

Part No TLC2932IPWLE
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description HIGH-PERFORMANCE PHASE-LOCKED LOOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Texas Instruments
Win Source Part Number 217821-TLC2932IPWLE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC2932IPWLE CAD Model

Description

Overview of Texas Instruments TLC2932IPWLE

The Texas Instruments TLC2932IPWLE is a high-precision voltage-controlled oscillator (VCO) designed for professional and industrial applications. This integrated circuit (IC) provides a versatile solution for generating a stable frequency output that can be adjusted based on an input voltage. It is well-suited for use in telecommunications, phase-locked loops (PLLs), and other systems that require reliable frequency generation or modulation.

Key Features

  • Wide Frequency Range: The TLC2932IPWLE operates over a broad frequency range, making it adaptable for various applications.
  • High Resolution: The device offers a high resolution for frequency tuning, ensuring precise control over the output frequency.
  • Linear Voltage-to-Frequency Conversion: It provides a linear relationship between the input control voltage and the output frequency, which simplifies the design of voltage-to-frequency applications.
  • Low Phase Noise: The VCO is designed to exhibit low phase noise, which is critical for applications where signal purity is paramount.
  • Stable Temperature Characteristics: The IC maintains stable performance across a wide temperature range, ensuring consistent operation under varying environmental conditions.
  • Supply Voltage Range: It operates on a supply voltage that accommodates common system power rails, enhancing compatibility with a variety of designs.

Applications

The TLC2932IPWLE is ideal for use in:

  • Wireless communication systems
  • Signal generation and processing
  • PLLs for clock generation
  • Test and measurement equipment
  • Frequency modulation schemes

Package and Quality

This VCO is available in a robust package that is designed for easy integration into a wide range of electronic assemblies. The TLC2932IPWLE is manufactured to Texas Instruments' high standards, ensuring both reliability and performance for critical applications. Engineers and designers can rely on this component to deliver consistent results in their frequency control solutions.

With its combination of versatility, precision, and stability, the Texas Instruments TLC2932IPWLE stands out as a superior choice for any application requiring controlled frequency generation.

You May Also Be Interested in

Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess