EN
  • EN
  • DE

SN74LVC541ADB

Part No SN74LVC541ADB
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 8BIT 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168627-SN74LVC541ADB
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Series 74LVC
Package Bulk
Product Status Active
Base Product Number 74LVC541
Ultra Librarian 3D Model Ultra Librarian SN74LVC541ADB CAD Model

Description

Product Overview: SN74LVC541ADB from Texas Instruments

The SN74LVC541ADB is a high-performance, octal buffer and line driver designed to operate from 2.7 V to 3.6 V, making it ideal for interfacing with 3.3 V systems. Manufactured by Texas Instruments, this device is part of the LVC family, which is known for its low-voltage operation and high-speed interface technology.

Key Features

  • Logic Family: The SN74LVC541ADB belongs to the LVC family, which is characterized by low-voltage CMOS logic that operates at a voltage range of 2.7 V to 3.6 V.
  • Octal Buffers/Drivers: This device contains eight non-inverting buffers/drivers with 3-state outputs, allowing for versatile use in a variety of digital applications.
  • Drive Capability: It can drive up to 24 mA at the outputs, providing sufficient current for most applications.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry is included on the data inputs to retain the last active state during momentary high-impedance conditions, enhancing system stability.
  • Compatibility: Input and output voltage levels are compatible with 5 V systems, which allows for mixed-voltage system integration.
  • Package: The device comes in a 20-pin SSOP (Shrink Small Outline Package) that is designed for space-saving on PCBs.

Applications

The SN74LVC541ADB is suitable for a wide range of applications, including:

  • Memory address drivers
  • Bus-oriented transmitters and receivers
  • Buffer memory address registers
  • Data transmission and conversion

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74LVC541ADB is no exception, with rigorous testing and quality assurance measures in place to ensure consistent performance and operation.

Environmental Information

The SN74LVC541ADB is RoHS compliant and is designed with eco-friendly use in mind, adhering to Texas Instruments' commitment to environmental sustainability.

You May Also Be Interested in

Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess