EN
  • EN
  • DE

TDA7427D

Part No TDA7427D
Manufacturer STMicroelectronics
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER/IF COUNTER SO-20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type PLL Frequency Synthesizer
Input Clock, Crystal
Output Clock, Crystal
Number of Circuits 1
Maximum Input Frequency 290MHz
Supply Voltage - Operating 4.5 V to 11 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 054093-TDA7427D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7427D CAD Model

Description

STMicroelectronics TDA7427D AM/FM Car Radio Processor

The TDA7427D from STMicroelectronics is an advanced AM/FM car radio processor that integrates a multitude of features to enhance the audio experience in automotive infotainment systems. This sophisticated chip is designed to work with both standard AM/FM broadcasts and newer digital radio services, providing exceptional reception and sound quality.

Key Features:

  • Integrated AM/FM Tuner: The TDA7427D comes with a built-in AM/FM radio tuner, capable of receiving a wide range of radio frequencies with high sensitivity and selectivity.
  • Digital Signal Processing (DSP): Equipped with advanced DSP technology, the processor offers improved radio signal processing, noise reduction, and sound enhancement features.
  • Multiple Audio Inputs: It supports various audio input sources, allowing for seamless integration with other in-car entertainment components.
  • Flexible Audio Control: The device includes volume, balance, bass, treble, and fader controls, providing users with a customizable listening experience.
  • I²C Bus Interface: For communication with the main system, the TDA7427D utilizes an I²C bus interface, ensuring easy integration and control within the vehicle's electronic system.

Applications:

The TDA7427D is primarily used in car radio systems where high-quality audio and reliable performance are essential. It is suitable for both OEM and aftermarket car radio installations, offering manufacturers and consumers an upgrade to their vehicle's audio capabilities.

Performance and Reliability:

STMicroelectronics is known for its commitment to quality and the TDA7427D is no exception. The processor is designed to withstand the harsh conditions of the automotive environment, including temperature fluctuations and vibrations. With its robust design, the TDA7427D ensures consistent performance and longevity, making it a trusted choice for automotive audio systems.

In summary, the TDA7427D AM/FM car radio processor from STMicroelectronics represents a blend of cutting-edge technology and reliable performance, tailored to meet the demands of modern car audio systems. It's a versatile solution that brings high-fidelity sound and advanced radio processing to the driving experience.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess