EN
  • EN
  • DE

SN74LV4046APWRG4

Part No SN74LV4046APWRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description HIGH-SPEED CMOS LOGIC PHASE-LOCKED LOOP WITH VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255286-SN74LV4046APWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV4046APWRG4 CAD Model

Description

The SN74LV4046APWRG4 is a highly versatile device from Texas Instruments that integrates multiple functions critical for various digital and analog applications. It is a member of the 4000 series logic ICs, which are known for their low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Voltage Range: This device operates at a voltage range of 2 V to 5.5 V, making it suitable for low-power and battery-operated applications.
  • Phase-Locked Loop (PLL): The core of the SN74LV4046APWRG4 is a PLL circuit, which includes a linear voltage-controlled oscillator (VCO) and three different phase comparators (PC1, PC2, and PC3) with a common signal-input amplifier and a common comparator input.
  • High Frequency: The VCO can operate at a wide range of frequencies, from low to high, making it adaptable for various applications that require frequency synthesis and clock generation.
  • Multiple Functions: It can be used as a frequency synthesizer, a clock generator, and for frequency modulation/demodulation, among other applications.
  • Power Consumption: It is designed for low power consumption, which is crucial for portable and power-sensitive devices.

Applications

The SN74LV4046APWRG4 is suitable for a diverse array of applications due to its versatile nature. It is commonly used in:

  • Wireless communication systems
  • Signal processing
  • Instrumentation
  • Data communication equipment
  • Phase-locked loop circuits

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The SN74LV4046APWRG4 is part of Texas Instruments' commitment to high-quality standards, ensuring reliability and performance for critical systems.

Conclusion

With its combination of low-voltage operation, multiple phase comparators, and a wide frequency range, the SN74LV4046APWRG4 from Texas Instruments is an excellent choice for designers looking for a reliable PLL with versatile capabilities. Whether for industrial, commercial, or advanced research applications, this device delivers consistent performance in a compact package.

You May Also Be Interested in

Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess