Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Input Bias (Max) 1pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 250μA
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 1114326-TS374CN
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS374CN CAD Model

Description

The TS374CN is a high-performance, low-power quad comparator manufactured by STMicroelectronics, a global leader in semiconductor solutions. This precision device is designed to provide a significant upgrade in the operational efficiency of various electronic circuits by offering faster response times and lower power consumption compared to standard comparators.

Key Features

  • Low Power Consumption: The TS374CN is optimized for low-power operations, making it suitable for battery-powered devices and energy-saving applications.
  • Wide Single Supply Range: It operates on a wide single supply range from 2.7V to 16V, or dual supplies of ±1.35V to ±8V, providing flexibility in various circuit designs.
  • High Input Impedance: With a high input impedance, it minimizes the loading effect on the input source, preserving signal integrity.
  • Fast Response Time: The device boasts a fast response time, which is crucial for applications requiring quick decision-making capabilities.
  • Low Input Offset Voltage: It features a low input offset voltage that enhances accuracy in voltage comparison operations.
  • Output Compatible with TTL, MOS, and CMOS: The output stage is designed to interface with a variety of logic families, making the TS374CN highly versatile.

Applications

The TS374CN is a versatile component that can be used in a wide array of applications, including:

  • Control systems
  • Limit comparators
  • Voltage monitoring
  • Window comparators
  • Level shifters
  • Timing circuits
  • Battery chargers
  • Switching power supplies

Package and Quality

The TS374CN comes in a standard 14-pin DIP (Dual In-line Package) that ensures ease of integration into printed circuit boards (PCBs). STMicroelectronics is committed to delivering high-quality products, and the TS374CN is no exception. It is produced under stringent quality control measures to ensure reliability and performance in all applications.

Whether you are designing consumer electronics, automotive systems, or industrial equipment, the TS374CN offers the precision and reliability you need to build top-performing products.

You May Also Be Interested in

Linear Technology
IC COMP W/REF LOWPWR QUAD 16SOIC
Lowest to $56.1599
ECAD model for LTC1444IS#PBF
ON Semiconductor
IC COMPARATOR 1V LOW PWR 5TSOP
Lowest to $0.4432
ECAD model for NCS2200SN1T1G
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ECAD model for HA1631S02CMEL-E
ON Semiconductor
IC COMPARATOR LV LP COMPL 6-DFN
Lowest to $0.1282
ECAD model for NCS2200SQLT1G
Maxim Integrated
IC COMP QUAD PROGR THRES 24-DIP
Need more? Email Us
ECAD model for MAX516AENG+
ON Semiconductor
IC COMP QUAD SGL SUPP 14-TSSOP
Lowest to $0.6455
ECAD model for NCV2901DTBR2G
ON Semiconductor
IC COMPARATOR DUAL DIFF 14-SOIC
Lowest to $7.1057
ECAD model for NE521DG
ON Semiconductor
IC COMPARATOR DUAL DIFF 14-SOIC
Need more? Email Us
ECAD model for NE521DR2G
Texas Instruments
Comparator Single R-R I/P ±3.25V/6.5V 5-Pin SC-70 T/R / IC COMPARATOR NANO-POWER SC70-5
Lowest to $0.5790
ECAD model for TLV3691IDCKR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention