EN
  • EN
  • DE

NCS2200SN1T1G

Part No NCS2200SN1T1G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR 1V LOW PWR 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Complementary, Rail-to-Rail
Supply Voltage - Operating 0.85 V to 6 V
Voltage - Input Offset (Max) 5mV @ 6V
Current - Input Bias (Max) 1pA @ 6V
Current - Quiescent (Max) 17μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 1.1μs
Hysteresis 20mV
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 140665-NCS2200SN1T1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCS2200SN1T1G CAD Model

Description

ON Semiconductor NCS2200SN1T1G: A High-Precision Operational Amplifier

The NCS2200SN1T1G is a remarkable operational amplifier product from ON Semiconductor, designed to meet the needs of a variety of precision applications. This op-amp is renowned for its low power consumption and high accuracy, making it an ideal choice for battery-powered devices and portable applications where efficiency is paramount.

Key Features:

  • Low Power Consumption: The NCS2200SN1T1G is designed to operate with minimal power draw, ensuring extended battery life in portable applications.
  • High Precision: With its precision specifications, this op-amp provides accurate signal amplification, which is critical for sensitive electronic applications.
  • Wide Supply Voltage Range: It can operate over a broad supply voltage range, accommodating various levels of power supply and ensuring versatility in different circuit designs.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows the output to swing very close to the supply rails, maximizing the dynamic range in analog circuits.
  • Stable with Capacitive Loads: The NCS2200SN1T1G is stable with capacitive loads, making it more robust in applications where load conditions can vary.

Applications:

The operational amplifier is suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered instrumentation
  • Analog signal conditioning
  • Data acquisition systems
  • Medical devices
  • Sensors and controls
  • Audio electronics

Package and Availability:

The NCS2200SN1T1G comes in a compact 5-pin TSOP package, which is highly beneficial for space-constrained applications. ON Semiconductor's commitment to quality ensures that this product is available with the necessary support and documentation, facilitating seamless integration into your designs.

You May Also Be Interested in

NEC
Lowest to $1.5246
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
NJR Corporation/NJRC
Lowest to $12.4752
NJR Corporation/NJRC
Lowest to $12.6623
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7451 $59.6080
190+ $0.6115 $116.1850
295+ $0.5923 $174.7285
405+ $0.5733 $232.1865
525+ $0.5541 $290.9025
700+ $0.4968 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess