Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1166790-DB107
Manufacturer Homepage www.rectron.com
Family Name DB107
Introduction Date December 24, 1998
ECCN EAR99
Country of Origin China
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian DB107 CAD Model

Description

The DB107 is a bridge rectifier manufactured by RectrON Semiconductor. It is a common-used part with a high popularity in the market.

  • Estimated EOL Date: 2025
  • Supply and Demand Status: Balanced
  • Application: Industrial
  • ECCN: EAR99
  • Country of Origin: China
  • Alternative Parts: DF08M-T, DF08M, and DF08M-T-F

You May Also Be Interested in

General Semiconductor
GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
Lowest to $5.9674
ECAD model for B125C1500G
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers DBL 1 / Bridge Rectifier
Lowest to $0.1185
ECAD model for DBL157
Yangzhou yangjie electronic co., ltd
YBS 600V 3.0A Diodes Bridge Re / Bridge Rectifier
Lowest to $0.1251
ECAD model for YBS3006
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DFS
Lowest to $0.4672
ECAD model for DF005S-G
Yangzhou yangjie electronic co., ltd
MBS 600V 1A Bridge Rectifiers / Bridge Rectifier
Need more? Email Us
ECAD model for MB6SA
Semtech Corporation
3.0A SINGLE - PHASE SILICON BRIDGE 
Need more? Email Us
ECAD model for KBPC102
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers JA 25 / Bridge Rectifier
Lowest to $0.4306
ECAD model for D25JA100
Micro Commercial Co
Interface
Need more? Email Us
ECAD model for DB107-BPS01
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers GBP 2 / Bridge Rectifier
Lowest to $0.1619
ECAD model for GBP208A

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention